Diode Array 1 Pair Common Cathode Standard 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Standard 200V 16A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 200V 16A LPDS
RECTIFIER, AEC-Q101, 16A, 200V, TO-263S; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:930mV; Reverse Recovery Time trr Max:30ns; Forward Surge RoHS Compliant: Yes
SUPER FAST RECOVERY DIODE (AEC-Q
Rectifiers Fast Recvry 200V Vr TO-263S 16A Io
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | RF1601NS2DFHTLDKR-ND | RF1601NS2DFHTL | 28AC1612 | 687-RF1601NS2DFHTL | RF1601NS2DFHTL |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Aec-Q101, 16A, 200V, To-263S; Repetitive Reverse Voltage Vrrm Max Rohm | SUPER FAST RECOVERY DIODE (AEC-Q | Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | 150 C (302 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263S-3 | |||
| Life Cycle Stage | Active | ||||
| VF | 0.9300 volts | 0.9300 volts | 0.9300 volts |