Manufacturer: Micro Commercial Co
Win Source Part Number: 1096620-SK3200B-LTP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 860mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE SCHOTTKY 200V 3A DO214AA Product overview: SK3200B-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SK3200B-LTP can be used for catalog matching and distributor lookup.
Diode Schottky 200V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 200V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 200V 3A Surface Mount DO-214AA (SMB)
DIODE SCHOTTKY 200V 3A DO214AA
DIODE SCHOTTKY 200V 3A DO214AA
Schottky Diodes & Rectifiers 200V,3A
DIODE SCHOTTKY 200V 3A DO214AA
200V 860mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1096620-SK3200B-LTP | 280-SK3200B-LTP | SK3200B-LTPMSCT-ND | SK3200B-LTP | SK3200B-LTP | SK3200B-LTP | 543-SK3200B-LTP | SK3200B-LTP |
| Product Name | Diodes, Rectifiers - Single - SK3200B-LTP | Schottky 200V 3A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | DIODE SCHOTTKY 200V 3A DO214AA | Diodes >> Schottky Barrier Diodes (SBD) |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SMB; DO-214AA (SMB) | Tape & Reel (TR) | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA, SMB | SMB | ||
| VF | 0.8600 volts | 0.8600 volts | 0.8600 volts | 0.8600 volts | 0.8600 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |