ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB160L-60TE25 RB160L-60TE25

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027109-RB160L-60TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 580mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: 150°C (Max) Family Name: RB160L-60 Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SMAB16; CDBA160SLR-HF; RB160L-60TFTE25 ; SS16E; Introduction Date: April 13, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 027109-RB160L-60TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 580mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: 150°C (Max) Family Name: RB160L-60 Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SMAB16; CDBA160SLR-HF; RB160L-60TFTE25 ; SS16E; Introduction Date: April 13, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB160L-60TE25 - 027109-RB160L-60TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB160L-60TE25
027109-RB160L-60TE25
Diodes, Rectifiers - Single - RB160L-60TE25 027109-RB160L-60TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 027109-RB160L-60TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 580mV @ 1A Current - Reverse Leakage @ Vr: 1mA @ 60V Operating Temperature - Junction: 150°C (Max) Family Name: RB160L-60 Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SMAB16; CDBA160SLR-HF; RB160L-60TFTE25 ; SS16E; Introduction Date: April 13, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027109-RB160L-60TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 580mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 60V
Operating Temperature - Junction: 150°C (Max)
Family Name: RB160L-60
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SMAB16; CDBA160SLR-HF; RB160L-60TFTE25 ; SS16E;
Introduction Date: April 13, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RB160L-60TE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB160L-60TE25TR-ND
Single Diodes RB160L-60TE25TR-ND
Diode Schottky 60V 1A Surface Mount PMDS

Diode Schottky 60V 1A Surface Mount PMDS

Buy Now Datasheet
Schottky 60V 1A Diode and Rectifier - 280-RB160L-60TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-RB160L-60TE25
Schottky 60V 1A Diode and Rectifier 280-RB160L-60TE25
DIODE SCHOTTKY 60V 1A PMDS Product overview: RB160L-60TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160L-60TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A PMDS Product overview: RB160L-60TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160L-60TE25 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB160L-60TE25
Schottky Diodes & Rectifiers RB160L-60TE25
Schottky Diodes & Rectifiers SCHOTTKY 60V 1A

Schottky Diodes & Rectifiers SCHOTTKY 60V 1A

Buy Now Datasheet
Single Diodes - RB160L-60TE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB160L-60TE25
Single Diodes RB160L-60TE25
DIODE SCHOTTKY 60V 1A PMDS

DIODE SCHOTTKY 60V 1A PMDS

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - RB160L-60TE25 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB160L-60TE25
Diodes >> Schottky Barrier Diodes (SBD) RB160L-60TE25
60V 580mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

60V 580mV@1A 1A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB160L-60TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB160L-60TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB160L-60TE25
DIODE SCHOTTKY 60V 1A PMDS

DIODE SCHOTTKY 60V 1A PMDS

Supplier's Site
DIODE SCHOTTKY 60V 1A PMDS - 687-RB160L-60TE25 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 1A PMDS
687-RB160L-60TE25
DIODE SCHOTTKY 60V 1A PMDS 687-RB160L-60TE25
DIODE SCHOTTKY 60V 1A PMDS

DIODE SCHOTTKY 60V 1A PMDS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 027109-RB160L-60TE25 RB160L-60TE25TR-ND 280-RB160L-60TE25 RB160L-60TE25 RB160L-60TE25 RB160L-60TE25 RB160L-60TE25 687-RB160L-60TE25
Product Name Diodes, Rectifiers - Single - RB160L-60TE25 Single Diodes Schottky 60V 1A Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 60V 1A PMDS
Life Cycle Stage Active Declining Declining; Not For New Designs
Package PMDS Tape & Reel (TR) DO-214AC-2 SMA; DO-214AC, SMA SMA SMA; DO-214AC, SMA
VF 0.5800 volts 0.5800 volts 0.5800 volts 0.5800 volts 0.5800 volts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data