3A, 1200V Surface Mount Rectifier
3A, 1200V Surface Mount Rectifier
Diode Standard 1200V 3A Surface Mount SMC (DO-214AB)
Diode Standard 1200V 3A Surface Mount SMC (DO-214AB)
Diode Standard 1200V 3A Surface Mount SMC (DO-214AB)
Rectifiers 3A, 1200V Surface Mount Rectifier Product overview: S3N from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S3N can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325148-S3N
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 3 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1200 V
Capacitance @ Vr, F: 60pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMC (DO-214AB)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S3N-ND,2156-S3N-OS,S
Base Product Number: S3N
RoHS Status: ROHS3 Compliant
RECTIFIER, STANDARD, 3A, 1.2KV, DO-214AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:3A; Diode Configuration:Single
Rectifiers 3A, 1200V Surface Mount Rectifier
DIODE GEN PURP 1.2KV 3A SMC
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | S3N | S3NTR-ND | 2085-S3N | 8032018 | 8032018P | 1325148-S3N | 31Y4764 | 598-S3N | S3N | S3N |
| Product Name | Single Diodes | SMD 3A 1200V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifier, Standard, 3A, 1.2Kv, Do-214Ab; Repetitive Peak Reverse Voltage Onsemi | Rectifiers 3A, 1200V Surface Mount Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | SMC | Reel | Do-214ab (smc) | DO-214AA | DO-214AB, SMC | |||||
| Life Cycle Stage | Active | Declining | ||||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| trr | 2500 ns | 2500 ns | 2500 ns | 2500 ns |