ROHM Semiconductor USA, LLC TVS Protection Diode RSB18VTE-17

Description
TVS DIODE 13VWM UMD2 Product overview: RSB18VTE-17 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB18VTE-17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 13VWM UMD2 Product overview: RSB18VTE-17 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB18VTE-17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-RSB18VTE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-RSB18VTE-17
TVS Protection Diode 144-RSB18VTE-17
TVS DIODE 13VWM UMD2 Product overview: RSB18VTE-17 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB18VTE-17 can be used for catalog matching and distributor lookup.

TVS DIODE 13VWM UMD2 Product overview: RSB18VTE-17 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB18VTE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - RSB18VTE-17 - 1092757-RSB18VTE-17 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - RSB18VTE-17
1092757-RSB18VTE-17
TVS - TVS - Diodes - RSB18VTE-17 1092757-RSB18VTE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 1092757-RSB18VTE-17 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Case / Package: UMD2 STAND-OFF Voltage (Vwm): 13V Minimum Breakdown Voltage: 16.2V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092757-RSB18VTE-17
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Case / Package: UMD2
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 16.2V
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - RSB18VTE-17 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
RSB18VTE-17
TVS Diodes RSB18VTE-17
TVS DIODE 13VWM UMD2

TVS DIODE 13VWM UMD2

Supplier's Site Datasheet
Diode, Zener, 18V, 0.2W, Sod-323; Zener Voltage Nom Rohm - 28W2065 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 18V, 0.2W, Sod-323; Zener Voltage Nom Rohm
28W2065
Diode, Zener, 18V, 0.2W, Sod-323; Zener Voltage Nom Rohm 28W2065
DIODE, ZENER, 18V, 0.2W, SOD-323; Zener Voltage Nom:18V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 18V, 0.2W, SOD-323; Zener Voltage Nom:18V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
RSB18VTE-17
Zener Diodes RSB18VTE-17
Zener Diodes DI; BIDIRECTIONAL ZENER

Zener Diodes DI; BIDIRECTIONAL ZENER

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - RSB18VTE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RSB18VTE-17
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes RSB18VTE-17
TVS DIODE 13VWM UMD2

TVS DIODE 13VWM UMD2

Supplier's Site
TVS DIODE 13V UMD2 - 687-RSB18VTE-17 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 13V UMD2
687-RSB18VTE-17
TVS DIODE 13V UMD2 687-RSB18VTE-17
TVS DIODE 13V UMD2

TVS DIODE 13V UMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-RSB18VTE-17 1092757-RSB18VTE-17 RSB18VTE-17 28W2065 RSB18VTE-17 RSB18VTE-17 687-RSB18VTE-17
Product Name TVS Protection Diode TVS - TVS - Diodes - RSB18VTE-17 TVS Diodes Diode, Zener, 18V, 0.2W, Sod-323; Zener Voltage Nom Rohm Zener Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 13V UMD2
Configuration Single
RoHS Compliant RoHS RoHS RoHS
Package Tape & Reel (TR) UMD2 SOD-323; SC-90, SOD-323F SOD-323; SOD-323 SOD-323; SOD-323-2 UMD2 SOD-323; SC-90, SOD-323F
Tj -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
VWM 13 volts
Unlock Full Specs
to access all available technical data