Nexperia B.V. 1 A low VF MEGA Schottky barrier rectifier PMEG3010BEA,135

Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 30 V Very low forward voltage Very small SMD plastic package Applications High efficiency DC-to-DC conversion Voltage clamping Protection circuits Low voltage rectification Blocking diodes Low power consumption applications
Request a Quote Datasheet
Description
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 30 V Very low forward voltage Very small SMD plastic package Applications High efficiency DC-to-DC conversion Voltage clamping Protection circuits Low voltage rectification Blocking diodes Low power consumption applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 A low VF MEGA Schottky barrier rectifier - PMEG3010BEA,135 - Nexperia B.V.
Nijmegen, Netherlands
1 A low VF MEGA Schottky barrier rectifier
PMEG3010BEA,135
1 A low VF MEGA Schottky barrier rectifier PMEG3010BEA,135
Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package. Features and benefits Forward current: IF ≤ 1 A Reverse voltage: VR ≤ 30 V Very low forward voltage Very small SMD plastic package Applications High efficiency DC-to-DC conversion Voltage clamping Protection circuits Low voltage rectification Blocking diodes Low power consumption applications

Planar Maximum Efficiency General Application (MEGA) Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD323 (SC-76) very small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Forward current: IF ≤ 1 A
  • Reverse voltage: VR ≤ 30 V
  • Very low forward voltage
  • Very small SMD plastic package

Applications

  • High efficiency DC-to-DC conversion
  • Voltage clamping
  • Protection circuits
  • Low voltage rectification
  • Blocking diodes
  • Low power consumption applications
Supplier's Site Datasheet
Single Diodes - 1727-PMEG3010BEA,135DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A (DC) Surface Mount SOD-323

Diode Schottky 30V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-PMEG3010BEA,135CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A (DC) Surface Mount SOD-323

Diode Schottky 30V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1727-PMEG3010BEA,135TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 1A (DC) Surface Mount SOD-323

Diode Schottky 30V 1A (DC) Surface Mount SOD-323

Buy Now Datasheet
Automotive Schottky 30V 1A Diode and Rectifier - 280-PMEG3010BEA,135 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 30V 1A Diode and Rectifier
280-PMEG3010BEA,135
Automotive Schottky 30V 1A Diode and Rectifier 280-PMEG3010BEA,135
Rectifier Diode Schottky 30V 1A Automotive 2-Pin SOD-323 T/R Product overview: PMEG3010BEA,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3010BEA,135 can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 30V 1A Automotive 2-Pin SOD-323 T/R Product overview: PMEG3010BEA,135 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PMEG3010BEA,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PMEG3010BEA,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PMEG3010BEA,135
Discrete Semiconductor Products - Diodes - Rectifiers PMEG3010BEA,135
DIODE SCHOTTKY 30V 1A SOD323

DIODE SCHOTTKY 30V 1A SOD323

Supplier's Site
DIODE SCHOTTKY 30V 1A SOD323 - 554-PMEG3010BEA,135 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 30V 1A SOD323
554-PMEG3010BEA,135
DIODE SCHOTTKY 30V 1A SOD323 554-PMEG3010BEA,135
DIODE SCHOTTKY 30V 1A SOD323

DIODE SCHOTTKY 30V 1A SOD323

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes
Product Number PMEG3010BEA,135 1727-PMEG3010BEA,135DKR-ND 280-PMEG3010BEA,135 PMEG3010BEA,135 554-PMEG3010BEA,135
Product Name 1 A low VF MEGA Schottky barrier rectifier Single Diodes Automotive Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 30V 1A SOD323
Rectifier Configuration / Technology Schottky
Package SOD-323; SOD323 SOD323 SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS RoHS
IFSM 10 amps
IR 3.00E-5 mA
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers
High-speed switching diode - BAS16THR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
General-purpose Schottky diode - 1PS76SB70,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
6 suppliers