Win Source Part Number: 1282373-S1J-LTP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Base Product Number: S1J
DIODE GEN PURP 600V 1A DO214AA Product overview: S1J-LTP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1J-LTP can be used for catalog matching and distributor lookup.
Diode Standard 600V 1A Surface Mount DO-214AA (SMB)
Rectifiers 50Vrm 30Ifsm 1.1V 600V 420Vrms 600V
DIODE GEN PURP 600V 1A DO214AA
DIODE GEN PURP 600V 1A DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1282373-S1J-LTP | 280-S1J-LTP | S1J-LTP-ND | S1J-LTP | S1J-LTP | 543-S1J-LTP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600V 1A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 600V 1A DO214AA |
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 600 volts | 600 volts | ||||
| IR | 0.0050 mA | |||||
| trr | 2000 ns |