Vishay Precision Group Diodes, Rectifiers - Single - SL22-E3/52T SL22-E3/52T

Description
Manufacturer: Vishay Win Source Part Number: 064700-SL22-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 440mV @ 2A Current - Reverse Leakage @ Vr: 400μA @ 20V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 064700-SL22-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 440mV @ 2A Current - Reverse Leakage @ Vr: 400μA @ 20V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SL22-E3/52T - 064700-SL22-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SL22-E3/52T
064700-SL22-E3/52T
Diodes, Rectifiers - Single - SL22-E3/52T 064700-SL22-E3/52T
Manufacturer: Vishay Win Source Part Number: 064700-SL22-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 440mV @ 2A Current - Reverse Leakage @ Vr: 400μA @ 20V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064700-SL22-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 440mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 20V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 2A 20V Diode and Rectifier - 280-SL22-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 20V Diode and Rectifier
280-SL22-E3/52T
SMD 2A 20V Diode and Rectifier 280-SL22-E3/52T
2A 20V Rectifier Diode, SMB, Surface Mount Product overview: SL22-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL22-E3/52T can be used for catalog matching and distributor lookup.

2A 20V Rectifier Diode, SMB, Surface Mount Product overview: SL22-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL22-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SL22-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL22-E3/52TGITR-ND
Single Diodes SL22-E3/52TGITR-ND
Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SL22-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL22-E3/52TGICT-ND
Single Diodes SL22-E3/52TGICT-ND
Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SL22-E3/52TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL22-E3/52TGIDKR-ND
Single Diodes SL22-E3/52TGIDKR-ND
Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1807800P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807800P
Schottky Diodes & Rectifiers 1807800P
2A,20V,SM SCHOTTKY RECT

2A,20V,SM SCHOTTKY RECT

Supplier's Site
Schottky Diodes & Rectifiers - 1807800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807800
Schottky Diodes & Rectifiers 1807800
2A,20V,SM SCHOTTKY RECT

2A,20V,SM SCHOTTKY RECT

Supplier's Site
Schottky Diodes & Rectifiers - 1807365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1807365
Schottky Diodes & Rectifiers 1807365
2A,20V,SM SCHOTTKY RECT

2A,20V,SM SCHOTTKY RECT

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SL22-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL22-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SL22-E3/52T
DIODE SCHOTTKY 20V 2A DO214AA

DIODE SCHOTTKY 20V 2A DO214AA

Supplier's Site
SL22 Series Single 20 V 100 A Surface Mount Schottky Rectifier - SMB - 884-SL22-E3/52T - Utmel Electronic Limited
Hong Kong, China
SL22 Series Single 20 V 100 A Surface Mount Schottky Rectifier - SMB
884-SL22-E3/52T
SL22 Series Single 20 V 100 A Surface Mount Schottky Rectifier - SMB 884-SL22-E3/52T
SL22 Series Single 20 V 100 A Surface Mount Schottky Rectifier - SMB

SL22 Series Single 20 V 100 A Surface Mount Schottky Rectifier - SMB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL22-E3/52T
Schottky Diodes & Rectifiers SL22-E3/52T
Schottky Diodes & Rectifiers 2.0 Amp 20 Volt

Schottky Diodes & Rectifiers 2.0 Amp 20 Volt

Buy Now Datasheet
Schottky Rectifier, 2A 20V Do-214Aa; Repetitive Peak Reverse Voltage Vishay - 77K2543 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A 20V Do-214Aa; Repetitive Peak Reverse Voltage Vishay
77K2543
Schottky Rectifier, 2A 20V Do-214Aa; Repetitive Peak Reverse Voltage Vishay 77K2543
SCHOTTKY RECTIFIER, 2A 20V DO-214AA; Repetitive Peak Reverse Voltage:20V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:440mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A 20V DO-214AA; Repetitive Peak Reverse Voltage:20V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:440mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 064700-SL22-E3/52T 280-SL22-E3/52T SL22-E3/52TGITR-ND 1807800P SL22-E3/52T 884-SL22-E3/52T SL22-E3/52T 77K2543
Product Name Diodes, Rectifiers - Single - SL22-E3/52T SMD 2A 20V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers SL22 Series Single 20 V 100 A Surface Mount Schottky Rectifier - SMB Schottky Diodes & Rectifiers Schottky Rectifier, 2A 20V Do-214Aa; Repetitive Peak Reverse Voltage Vishay
Life Cycle Stage Active Active Active
Package SMB; DO-214AA (SMB) Tape and Reel DO-214AA SMB SMB; DO-214AA, SMB SMB (DO-214AA) SMB; DO-214AA (SMB)
VF 0.4400 volts 0.4400 volts 0.4400 volts 0.4400 volts
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data