Littelfuse, Inc. SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SD24C-01FTG

Description
The SD24C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet
Description
The SD24C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 - SD24C-01FTG - Littelfuse, Inc.
Rosemont, IL, United States
SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101
SD24C-01FTG
SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 SD24C-01FTG
The SD24C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

The SD24C-01FTG can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 30A (SD05C) of 8/20μs induced surge current (IEC 61000-4-5 2nd Edition) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, 30A (8/20μs as defined in IEC 61000-4-5 2nd edition) SD05C Low clamping voltage Low leakage current Small SOD323 package fits 0805 footprints AEC-Q101 qualified RoHS Compliant and Lead Free Moisture Sensitivity Level

Supplier's Site Datasheet
TVS Diodes - F6446TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6446TR-ND
TVS Diodes F6446TR-ND
42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6446CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6446CT-ND
TVS Diodes F6446CT-ND
42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
TVS Diodes - F6446DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6446DKR-ND
TVS Diodes F6446DKR-ND
42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

42V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323

Buy Now Datasheet
450W 24V 50pF TVS Protection Diode - 144-SD24C-01FTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450W 24V 50pF TVS Protection Diode
144-SD24C-01FTG
450W 24V 50pF TVS Protection Diode 144-SD24C-01FTG
TVS Diode, 450W, 24V, Bidirectional, SOD, 50pF Product overview: SD24C-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 450W, 24V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 450W, 24V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD24C-01FTG can be used for catalog matching and distributor lookup.

TVS Diode, 450W, 24V, Bidirectional, SOD, 50pF Product overview: SD24C-01FTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 450W, 24V, 50pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 450W, 24V, 50pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD24C-01FTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SD24C-01FTG - 1094982-SD24C-01FTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SD24C-01FTG
1094982-SD24C-01FTG
TVS - TVS - Diodes - SD24C-01FTG 1094982-SD24C-01FTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1094982-SD24C-01FTG Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 50pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOD-323 STAND-OFF Voltage (Vwm): 24V (Max) Max Clamping Voltage: 42V Peak Pulse Current(Ippm): 7A (8/20μs) Power Dissipation - Pd: 450W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1094982-SD24C-01FTG
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 50pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOD-323
STAND-OFF Voltage (Vwm): 24V (Max)
Max Clamping Voltage: 42V
Peak Pulse Current(Ippm): 7A (8/20μs)
Power Dissipation - Pd: 450W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SD24C-01FTG
TVS Diodes / ESD Suppressors SD24C-01FTG
TVS Diodes / ESD Suppressors 24V 450W AUTO BI-DIR SOD323

TVS Diodes / ESD Suppressors 24V 450W AUTO BI-DIR SOD323

Buy Now Datasheet
Tvs Diode, 450W, 24V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse - 64X6289 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 450W, 24V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse
64X6289
Tvs Diode, 450W, 24V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse 64X6289
TVS DIODE, 450W, 24V, BI-DIRECTIONAL, SOD-323; Clamping Voltage Vc Max:42V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Peak Pulse Current Ippm:7A RoHS Compliant: Yes

TVS DIODE, 450W, 24V, BI-DIRECTIONAL, SOD-323; Clamping Voltage Vc Max:42V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Peak Pulse Current Ippm:7A RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 450W, 24V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse - 84X1161 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 450W, 24V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse
84X1161
Tvs Diode, 450W, 24V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse 84X1161
TVS DIODE, 450W, 24V, BI-DIRECTIONAL, SOD-323; Clamping Voltage Vc Max:42V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Peak Pulse Current Ippm:7A RoHS Compliant: Yes

TVS DIODE, 450W, 24V, BI-DIRECTIONAL, SOD-323; Clamping Voltage Vc Max:42V; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Voltage:24V; Power Dissipation Pd:450W; Product Range:SPA SD-C Series; Peak Pulse Current Ippm:7A RoHS Compliant: Yes

Supplier's Site
TVS Diodes - SD24C-01FTG - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SD24C-01FTG
TVS Diodes SD24C-01FTG
TVS DIODE 24VWM 42VC SOD323

TVS DIODE 24VWM 42VC SOD323

Supplier's Site Datasheet
In a Pack of 25, Littelfuse SD24C-01FTG, Bi-Directional TVS Diode Array, 450W, 2-Pin SOD-323 - 461-SD24C-01FTG - Utmel Electronic Limited
Hong Kong, China
In a Pack of 25, Littelfuse SD24C-01FTG, Bi-Directional TVS Diode Array, 450W, 2-Pin SOD-323
461-SD24C-01FTG
In a Pack of 25, Littelfuse SD24C-01FTG, Bi-Directional TVS Diode Array, 450W, 2-Pin SOD-323 461-SD24C-01FTG
In a Pack of 25, Littelfuse SD24C-01FTG, Bi-Directional TVS Diode Array, 450W, 2-Pin SOD-323

In a Pack of 25, Littelfuse SD24C-01FTG, Bi-Directional TVS Diode Array, 450W, 2-Pin SOD-323

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SD24C-01FTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SD24C-01FTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SD24C-01FTG
TVS DIODE 24VWM 42VC SOD323

TVS DIODE 24VWM 42VC SOD323

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SD24C-01FTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SD24C-01FTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SD24C-01FTG
7A@8/20us 450W 42V Bi-Directional 24V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

7A@8/20us 450W 42V Bi-Directional 24V@Max SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SD24C-01FTG F6446TR-ND 144-SD24C-01FTG 1094982-SD24C-01FTG SD24C-01FTG 64X6289 SD24C-01FTG 461-SD24C-01FTG SD24C-01FTG SD24C-01FTG
Product Name SD-C Series 450W Discrete Bidirectional TVS Diode - Qualified to AEC-Q101 TVS Diodes 450W 24V 50pF TVS Protection Diode TVS - TVS - Diodes - SD24C-01FTG TVS Diodes / ESD Suppressors Tvs Diode, 450W, 24V, Bi-Directional, Sod-323; Clamping Voltage Vc Max Littelfuse TVS Diodes In a Pack of 25, Littelfuse SD24C-01FTG, Bi-Directional TVS Diode Array, 450W, 2-Pin SOD-323 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Diode Type General Purpose; Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VR 24 volts
VBR 26.7 to ? volts
Configuration Single Single
Unlock Full Specs
to access all available technical data