ROHM Semiconductor USA, LLC Schottky Diodes & Rectifiers RF01VM2SFHTE-17

Description
ROHM RF01VM2SFHTE-17
Request a Quote Datasheet
Description
ROHM RF01VM2SFHTE-17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2440116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2440116
Schottky Diodes & Rectifiers 2440116
ROHM RF01VM2SFHTE-17

ROHM RF01VM2SFHTE-17

Supplier's Site
Schottky Diodes & Rectifiers - 2440117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2440117
Schottky Diodes & Rectifiers 2440117
ROHM RF01VM2SFHTE-17

ROHM RF01VM2SFHTE-17

Supplier's Site
Schottky Diodes & Rectifiers - 2440117P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2440117P
Schottky Diodes & Rectifiers 2440117P
ROHM RF01VM2SFHTE-17

ROHM RF01VM2SFHTE-17

Supplier's Site
250V 100MA Diode and Rectifier - 280-RF01VM2SFHTE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 100MA Diode and Rectifier
280-RF01VM2SFHTE-17
250V 100MA Diode and Rectifier 280-RF01VM2SFHTE-17
DIODE GEN PURP 250V 100MA UMD2 Product overview: RF01VM2SFHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF01VM2SFHTE-17 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 250V 100MA UMD2 Product overview: RF01VM2SFHTE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RF01VM2SFHTE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 960724-RF01VM2SFHTE-17 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
960724-RF01VM2SFHTE-17
Discrete Semiconductor Products - Diodes - Rectifiers - Single 960724-RF01VM2SFHTE-17
Win Source Part Number: 960724-RF01VM2SFHTE- 17 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250 V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 10 µA @ 250 V Operating Temperature - Junction: 150°C (Max) Package / Case: SC-90, SOD-323F Supplier Device Package: UMD2 Alternative Parts (Cross-Reference): BAV100-GS08; BAV19WS-G3-08; 1N4148W-G3-08RF01VM2 SFHTE17; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: RF01VM2SFHTE-17CT,RF 01VM2SFHTE-17TR,RF01 VM2SFHTE-17DKR Base Product Number: RF01VM2

Win Source Part Number: 960724-RF01VM2SFHTE-17
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 10 µA @ 250 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: SC-90, SOD-323F
Supplier Device Package: UMD2
Alternative Parts (Cross-Reference): BAV100-GS08; BAV19WS-G3-08; 1N4148W-G3-08RF01VM2SFHTE17;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: RF01VM2SFHTE-17CT,RF01VM2SFHTE-17TR,RF01VM2SFHTE-17DKR
Base Product Number: RF01VM2

Buy Now Datasheet
Single Diodes - RF01VM2SFHTE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 250V 100mA Surface Mount UMD2

Diode Standard 250V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RF01VM2SFHTE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 250V 100mA Surface Mount UMD2

Diode Standard 250V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RF01VM2SFHTE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 250V 100mA Surface Mount UMD2

Diode Standard 250V 100mA Surface Mount UMD2

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 250V Vrm 1A IFSM SOD-323FL; UMD2

Rectifiers 250V Vrm 1A IFSM SOD-323FL; UMD2

Buy Now Datasheet
Rectifier, 0.1A, 250V, Sod-323; Repetitive Reverse Voltage Vrrm Max Rohm - 78Y8419 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 0.1A, 250V, Sod-323; Repetitive Reverse Voltage Vrrm Max Rohm
78Y8419
Rectifier, 0.1A, 250V, Sod-323; Repetitive Reverse Voltage Vrrm Max Rohm 78Y8419
RECTIFIER, 0.1A, 250V, SOD-323; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):100mA; Diode Configuration:Single ; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:1A; RoHS Compliant: Yes

RECTIFIER, 0.1A, 250V, SOD-323; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):100mA; Diode Configuration:Single; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm Max:1A; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - RF01VM2SFHTE-17 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RF01VM2SFHTE-17
Single Diodes RF01VM2SFHTE-17
DIODE GEN PURP 250V 100MA UMD2

DIODE GEN PURP 250V 100MA UMD2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RF01VM2SFHTE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RF01VM2SFHTE-17
Discrete Semiconductor Products - Diodes - Rectifiers RF01VM2SFHTE-17
DIODE GEN PURP 250V 100MA UMD2

DIODE GEN PURP 250V 100MA UMD2

Supplier's Site
SUPER FAST RECOVERY DIODE (CORRE - 687-RF01VM2SFHTE-17 - Utmel Electronic Limited
Hong Kong, China
SUPER FAST RECOVERY DIODE (CORRE
687-RF01VM2SFHTE-17
SUPER FAST RECOVERY DIODE (CORRE 687-RF01VM2SFHTE-17
SUPER FAST RECOVERY DIODE (CORRE

SUPER FAST RECOVERY DIODE (CORRE

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Rectifiers Step Recovery Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Diodes
Product Number 2440116 280-RF01VM2SFHTE-17 960724-RF01VM2SFHTE-17 RF01VM2SFHTE-17DKR-ND RF01VM2SFHTE-17 78Y8419 RF01VM2SFHTE-17 RF01VM2SFHTE-17 687-RF01VM2SFHTE-17
Product Name Schottky Diodes & Rectifiers 250V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifiers Rectifier, 0.1A, 250V, Sod-323; Repetitive Reverse Voltage Vrrm Max Rohm Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers SUPER FAST RECOVERY DIODE (CORRE
Package SOD-323; SOD-323-2 Tape & Reel (TR) SOD-323; SC-90, SOD-323F SOD-323; SOD-323-2 SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Configuration Single
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data