Diode Array 1 Pair Common Cathode Super Barrier 300V 10A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246679-SBR20A300CT
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DIODE ARR SBR 300V 10A TO220-3 Product overview: SBR20A300CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBR20A300CT can be used for catalog matching and distributor lookup.
DIODE ARRAY SBR 300V 10A TO220AB
DIODE ARR SBR 300V 10A TO220-3
Schottky Diodes & Rectifiers 20A 300V
DIODE ARRAY SBR 300V 10A TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | SBR20A300CT-ND | 1246679-SBR20A300CT | 286-SBR20A300CT | 233-SBR20A300CT | SBR20A300CT | SBR20A300CT | SBR20A300CT |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SBR20A300CT | 300V 10A TO220 Diode and Rectifier | DIODE ARRAY SBR 300V 10A TO220AB | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Package | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | TO-220 | TO-220AB-3 | TO-220; TO-220-3 | |
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Super Barrier |