Vishay Precision Group Diodes, Rectifiers - Single - S3D-E3/57T S3D-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 063109-S3D-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2.5A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 44pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 063109-S3D-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2.5A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 44pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S3D-E3/57T - 063109-S3D-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S3D-E3/57T
063109-S3D-E3/57T
Diodes, Rectifiers - Single - S3D-E3/57T 063109-S3D-E3/57T
Manufacturer: Vishay Win Source Part Number: 063109-S3D-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2.5A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 44pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 063109-S3D-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2.5A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 44pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - S3D-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3D-E3/57TGITR-ND
Single Diodes S3D-E3/57TGITR-ND
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - S3D-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S3D-E3/57TGICT-ND
Single Diodes S3D-E3/57TGICT-ND
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Diode Standard 200V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6291684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6291684
Schottky Diodes & Rectifiers 6291684
S3D-E3

S3D-E3

Supplier's Site
Schottky Diodes & Rectifiers - 6291684P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6291684P
Schottky Diodes & Rectifiers 6291684P
S3D-E3

S3D-E3

Supplier's Site
Schottky Diodes & Rectifiers - 1652519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652519
Schottky Diodes & Rectifiers 1652519
S3D-E3

S3D-E3

Supplier's Site
SMD 3A 200V Diode and Rectifier - 280-S3D-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 200V Diode and Rectifier
280-S3D-E3/57T
SMD 3A 200V Diode and Rectifier 280-S3D-E3/57T
3A 200V Rectifier Diode, SMC, Surface Mount Product overview: S3D-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3D-E3/57T can be used for catalog matching and distributor lookup.

3A 200V Rectifier Diode, SMC, Surface Mount Product overview: S3D-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3D-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S3D-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S3D-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers S3D-E3/57T
DIODE GEN PURP 200V 3A DO214AB

DIODE GEN PURP 200V 3A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S3D-E3/57T
Rectifiers S3D-E3/57T
Rectifiers 3.0 Amp 200 Volt

Rectifiers 3.0 Amp 200 Volt

Buy Now Datasheet
Standard Diode, 3A, 200V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 65K2751 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 200V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay
65K2751
Standard Diode, 3A, 200V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay 65K2751
STANDARD DIODE, 3A, 200V, DO-214AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 200V, DO-214AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2.5µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
1.5W,11V, Smp Zener Rohs Compliant Vishay - 82AC0186 - Newark, An Avnet Company
Chicago, IL, United States
1.5W,11V, Smp Zener Rohs Compliant Vishay
82AC0186
1.5W,11V, Smp Zener Rohs Compliant Vishay 82AC0186
1.5W,11V, SMP ZENER ROHS COMPLIANT: YES

1.5W,11V, SMP ZENER ROHS COMPLIANT: YES

Supplier's Site
Single Diodes - S3D-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S3D-E3/57T
Single Diodes S3D-E3/57T
DIODE GEN PURP 200V 3A DO214AB

DIODE GEN PURP 200V 3A DO214AB

Supplier's Site Datasheet
DIODE GEN PURP 200V 3A DO214AB - 884-S3D-E3/57T - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 3A DO214AB
884-S3D-E3/57T
DIODE GEN PURP 200V 3A DO214AB 884-S3D-E3/57T
DIODE GEN PURP 200V 3A DO214AB

DIODE GEN PURP 200V 3A DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diodes Zener Diodes General Purpose Diodes General Purpose Diodes
Product Number 063109-S3D-E3/57T S3D-E3/57TGITR-ND 6291684 6291684P 280-S3D-E3/57T S3D-E3/57T S3D-E3/57T 65K2751 82AC0186 S3D-E3/57T 884-S3D-E3/57T
Product Name Diodes, Rectifiers - Single - S3D-E3/57T Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers SMD 3A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 3A, 200V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay 1.5W,11V, Smp Zener Rohs Compliant Vishay Single Diodes DIODE GEN PURP 200V 3A DO214AB
Diode Type Standard
VF 1.3 volts 1.15 volts 1.15 volts 1.15 volts 1.15 volts
VR 200 volts 200 volts 200 volts
IR 0.0100 mA 0.0100 mA 0.0100 mA
trr 150 ns 2500 ns 2500 ns
Unlock Full Specs
to access all available technical data