TVS DIODE3.3VWM 6.5VC SOD323 Product overview: SD03 from MDD is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SD03 can be used for catalog matching and distributor lookup.
20A 14V 4V 3.3V Unidirectional SOD-323 TVS ROHS
20A 14V 4V 3.3V SOD-323 Electrostatic and Surge Protection (TVS/ESD) ROHS
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SD03 | 15997-SD03 | SD03 | SD03 |
| Product Name | TVS Protection Diode | 20A 14V 4V 3.3V Unidirectional SOD-323 TVS ROHS | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Configuration | Single | |||
| RoHS Compliant | RoHS | RoHS | ||
| Package | Tape & Reel (TR) | SOD-323; SOD-323 | SOD-323 | |
| Peak Pulse Power | 350 watts | 350 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |