onsemi TVS Diodes SM12T1G

Description
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM12T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM12T1GOSCT-ND
TVS Diodes SM12T1GOSCT-ND
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SM12T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SM12T1GOSTR-ND
TVS Diodes SM12T1GOSTR-ND
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SM12T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

19V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
12V 300W 12A SOT-23 TVS Protection Diode
144-SM12T1G
12V 300W 12A SOT-23 TVS Protection Diode 144-SM12T1G
TVS Diode 12V Unidirectional SOT-23-3 300W 12A 95pF Product overview: SM12T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 300W, 12A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 300W, 12A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM12T1G can be used for catalog matching and distributor lookup.

TVS Diode 12V Unidirectional SOT-23-3 300W 12A 95pF Product overview: SM12T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 300W, 12A, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 300W, 12A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM12T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM12T1G - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM12T1G
TVS Diodes SM12T1G
TVS DIODE 12VWM 19VC SOT23-3

TVS DIODE 12VWM 19VC SOT23-3

Supplier's Site Datasheet
TVS DIODE 12V 19V SOT23-3 - 598-SM12T1G - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 12V 19V SOT23-3
598-SM12T1G
TVS DIODE 12V 19V SOT23-3 598-SM12T1G
TVS DIODE 12V 19V SOT23-3

TVS DIODE 12V 19V SOT23-3

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM12T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM12T1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM12T1G
TVS DIODE 12VWM 19VC SOT23-3

TVS DIODE 12VWM 19VC SOT23-3

Supplier's Site
Tvs Diode Array, 300W, 12V, Sot-23; Clamping Voltage Vc Max Onsemi - 10N9612 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 12V, Sot-23; Clamping Voltage Vc Max Onsemi
10N9612
Tvs Diode Array, 300W, 12V, Sot-23; Clamping Voltage Vc Max Onsemi 10N9612
TVS DIODE ARRAY, 300W, 12V, SOT-23; Clamping Voltage Vc Max:19V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:300W; Product Range:SM Series; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage Vbr:14.5V RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 12V, SOT-23; Clamping Voltage Vc Max:19V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:300W; Product Range:SM Series; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage Vbr:14.5V RoHS Compliant: Yes

Supplier's Site
Tvs Diode Array, 300W, 12V, Sot-23, Full Reel; Product Range Onsemi - 42K2650 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 300W, 12V, Sot-23, Full Reel; Product Range Onsemi
42K2650
Tvs Diode Array, 300W, 12V, Sot-23, Full Reel; Product Range Onsemi 42K2650
TVS DIODE ARRAY, 300W, 12V, SOT-23, FULL REEL; Product Range:SM Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:12V; Clamping Voltage Max:19V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:13.3V RoHS Compliant: Yes

TVS DIODE ARRAY, 300W, 12V, SOT-23, FULL REEL; Product Range:SM Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:12V; Clamping Voltage Max:19V; Diode Case Style:SOT-23; No. of Pins:3Pins; Minimum Breakdown Voltage:13.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diode Arrays
Product Number SM12T1GOSCT-ND 144-SM12T1G SM12T1G 598-SM12T1G SM12T1G 10N9612 42K2650
Product Name TVS Diodes 12V 300W 12A SOT-23 TVS Protection Diode TVS Diodes TVS DIODE 12V 19V SOT23-3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode Array, 300W, 12V, Sot-23; Clamping Voltage Vc Max Onsemi Tvs Diode Array, 300W, 12V, Sot-23, Full Reel; Product Range Onsemi
Configuration Single Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts 300 watts
VC 19 volts 19 volts 19 volts 19 volts
VBR 13.3 volts 13.3 volts 14.5 volts 13.3 volts 14.5 volts 13.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
General-purpose dual Schottky diode - BAS40-07V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Rectifier Diodes, Type SBD - Model: YA868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details