Diode Array 1 Pair Common Cathode Schottky 30V 60A Through Hole TO-3P-3, SC-65-3
DIODE ARRAY SCHOTT 30V 60A TO3P Product overview: SBL6030PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SBL6030PT can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1246596-SBL6030PT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 20mA @ 30V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Part Status: Obsolete(EOL)
Family Name: SBL6030PT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-3P
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): S60SC3ML-7100; SBL6030PT; S60SC3ML-7112;
Introduction Date: May 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
DIODE ARRAY SCHOTT 30V 60A TO3P
DIODE ARRAY SCHOTTKY 30V TO3P
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | SBL6030PT-ND | 286-SBL6030PT | 1246596-SBL6030PT | SBL6030PT | 233-SBL6030PT |
| Product Name | Diode Arrays | 30V 60A Diode and Rectifier | Diodes, Rectifiers - Arrays - SBL6030PT | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE ARRAY SCHOTTKY 30V TO3P |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | TO-3; TO-3P-3, SC-65-3 | Tube | TO-3 | TO-3; TO-3P-3, SC-65-3 | |
| RoHS Compliant | RoHS | RoHS | |||
| Diode Type | Schottky; Schottky | Schottky; Schottky |