Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers 100V Vr 10A Io SBD TO-263S(D2PAK) 5A
SCHOTTKY RECT, AEC-Q101, 110V, 10A, TO263; Repetitive Reverse Voltage Vrrm Max:110V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:870mV; RoHS Compliant: Yes
DIODE ARR SCHOTT 100V 10A LPDS
SCHOTTKY BARRIER DIODES (CORRESP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | RB088NS100FHTLCT-ND | RB088NS100FHTL | 92Y3825 | RB088NS100FHTL | 687-RB088NS100FHTL |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rect, Aec-Q101, 110V, 10A, To263; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | SCHOTTKY BARRIER DIODES (CORRESP |
| Arrangement | Common Catode | ||||
| Tj | 150 C (302 F) | ? to 150 C (? to 302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263S-3 | TO-263 | D2PAK; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | |
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.8700 volts | 0.8700 volts | 0.8700 volts |