Win Source Part Number: 1157051-S3AB-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: S3ABTP,-S3AB-TPMSTR,
Base Product Number: S3AB
Diode Standard 50V 3A Surface Mount DO-214AA (SMB)
Diode Standard 50V 3A Surface Mount DO-214AA (SMB)
Diode Standard 50V 3A Surface Mount DO-214AA (SMB)
DIODE GEN PURP 50V 3A DO214AA Product overview: S3AB-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S3AB-TP can be used for catalog matching and distributor lookup.
DIODE GEN PURP 50V 3A DO214AA
DIODE GEN PURP 50V 3A DO214AA
DIODE GEN PURP 50V 3A DO214AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 1157051-S3AB-TP | S3AB-TPMSDKR-ND | 280-S3AB-TP | S3AB-TP | S3AB-TP | S3AB-TP | 543-S3AB-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 50V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | DIODE GEN PURP 50V 3A DO214AA |
| Diode Type | Standard | ||||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 50 volts | 50 volts | 50 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | |||||
| Package | Tape & Reel (TR) | SMB | DO-214AA | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB |