Nexperia B.V. Ultra compact transient voltage suppressor PTVS5V5D1BLYL

Description
Transient voltage suppressor in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits Bidirectional ESD protection of one line Very high surge robustness; IPP = 40 A for 8/20 µs pulse (average measured) Very low clamping voltage: VCL= 10.5 V typ. for 34 A, 8/20 µs pulse ESD protection up to 30 kV Very low dynamical resistance Rdyn = 0.07 Ω (TLP) Applications Surge protection for: supply and battery lines audio interfaces in portable communication, consumer and computing devices.
Request a Quote Datasheet
Description
Transient voltage suppressor in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits Bidirectional ESD protection of one line Very high surge robustness; IPP = 40 A for 8/20 µs pulse (average measured) Very low clamping voltage: VCL= 10.5 V typ. for 34 A, 8/20 µs pulse ESD protection up to 30 kV Very low dynamical resistance Rdyn = 0.07 Ω (TLP) Applications Surge protection for: supply and battery lines audio interfaces in portable communication, consumer and computing devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra compact transient voltage suppressor - PTVS5V5D1BLYL - Nexperia B.V.
Nijmegen, Netherlands
Ultra compact transient voltage suppressor
PTVS5V5D1BLYL
Ultra compact transient voltage suppressor PTVS5V5D1BLYL
Transient voltage suppressor in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients. Features and benefits Bidirectional ESD protection of one line Very high surge robustness; IPP = 40 A for 8/20 µs pulse (average measured) Very low clamping voltage: VCL= 10.5 V typ. for 34 A, 8/20 µs pulse ESD protection up to 30 kV Very low dynamical resistance Rdyn = 0.07 Ω (TLP) Applications Surge protection for: supply and battery lines audio interfaces in portable communication, consumer and computing devices.

Transient voltage suppressor in a DFN1006-2 (SOD882) ultra small and leadless Surface-Mounted Device (SMD) package designed to protect one line against high surge currents and other transients.

Features and benefits

  • Bidirectional ESD protection of one line
  • Very high surge robustness; IPP = 40 A for 8/20 µs pulse (average measured)
  • Very low clamping voltage: VCL= 10.5 V typ. for 34 A, 8/20 µs pulse
  • ESD protection up to 30 kV
  • Very low dynamical resistance Rdyn = 0.07 Ω (TLP)

Applications

Surge protection for:

  • supply and battery lines
  • audio interfaces

in portable communication, consumer and computing devices.

Supplier's Site Datasheet
TVS Diodes - 1727-PTVS5V5D1BLYLCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 12.2V DFN10062

TVS DIODE 5.5VWM 12.2V DFN10062

Buy Now Datasheet
TVS Diodes - 1727-PTVS5V5D1BLYLDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 12.2V DFN10062

TVS DIODE 5.5VWM 12.2V DFN10062

Buy Now Datasheet
TVS Diodes - 1727-PTVS5V5D1BLYLTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5.5VWM 12.2V DFN10062

TVS DIODE 5.5VWM 12.2V DFN10062

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 964093-PTVS5V5D1BLYL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
964093-PTVS5V5D1BLYL
Circuit Protection - TVS - Diodes 964093-PTVS5V5D1BLYL
Win Source Part Number: 964093-PTVS5V5D1BLYL Category: Circuit Protection>TVS - Diodes Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 56 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Nexperia USA Inc. Other Names: 2156-PTVS5V5D1BLYL-1 727

Win Source Part Number: 964093-PTVS5V5D1BLYL
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 56 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Nexperia USA Inc.
Other Names: 2156-PTVS5V5D1BLYL-1727

Buy Now Datasheet
Singapore, Singapore
5.5V DFN TVS Protection Diode
144-PTVS5V5D1BLYL
5.5V DFN TVS Protection Diode 144-PTVS5V5D1BLYL
Diode TVS Single Bi-Dir 5.5V 2-Pin DFN T/R Product overview: PTVS5V5D1BLYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS5V5D1BLYL can be used for catalog matching and distributor lookup.

Diode TVS Single Bi-Dir 5.5V 2-Pin DFN T/R Product overview: PTVS5V5D1BLYL from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, DFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, DFN, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PTVS5V5D1BLYL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, Bidir, Sod-882; Product Range Nexperia - 65AC3954 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, Bidir, Sod-882; Product Range Nexperia
65AC3954
Tvs Diode, Aec-Q101, Bidir, Sod-882; Product Range Nexperia 65AC3954
TVS DIODE, AEC-Q101, BIDIR, SOD-882; Product Range:-; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:5.5V; Clamping Voltage Vc Max:12.2V; Diode Case Style:SOD-882; No. of Pins:2Pins; Breakdown Voltage Min:5.6V; Breakdown RoHS Compliant: Yes

TVS DIODE, AEC-Q101, BIDIR, SOD-882; Product Range:-; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:5.5V; Clamping Voltage Vc Max:12.2V; Diode Case Style:SOD-882; No. of Pins:2Pins; Breakdown Voltage Min:5.6V; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet
NEXPERIA - PTVS5V5D1BLYL - TVS DIODE, AEC-Q101, BIDIR, SOD-882 - 554-PTVS5V5D1BLYL - Utmel Electronic Limited
Hong Kong, China
NEXPERIA - PTVS5V5D1BLYL - TVS DIODE, AEC-Q101, BIDIR, SOD-882
554-PTVS5V5D1BLYL
NEXPERIA - PTVS5V5D1BLYL - TVS DIODE, AEC-Q101, BIDIR, SOD-882 554-PTVS5V5D1BLYL
NEXPERIA - PTVS5V5D1BLYL - TVS DIODE, AEC-Q101, BIDIR, SOD-882

NEXPERIA - PTVS5V5D1BLYL - TVS DIODE, AEC-Q101, BIDIR, SOD-882

Supplier's Site
TVS Diodes PTVS5V5D1BLYL
ULTRA COMPACT TRANSIENT VOLTAGE

ULTRA COMPACT TRANSIENT VOLTAGE

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number PTVS5V5D1BLYL 1727-PTVS5V5D1BLYLCT-ND 964093-PTVS5V5D1BLYL 144-PTVS5V5D1BLYL 65AC3954 554-PTVS5V5D1BLYL PTVS5V5D1BLYL
Product Name Ultra compact transient voltage suppressor TVS Diodes Circuit Protection - TVS - Diodes 5.5V DFN TVS Protection Diode Tvs Diode, Aec-Q101, Bidir, Sod-882; Product Range Nexperia NEXPERIA - PTVS5V5D1BLYL - TVS DIODE, AEC-Q101, BIDIR, SOD-882 TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
Package SOD882 SOD882 SOD-882 Tape and Reel SOD-882 SOD882
VBR 7.6 volts 5.6 volts 5.6 to ? volts
CT 84 pF
Tj 150 C (302 F) 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data