Vishay Precision Group Diodes, Rectifiers - Single - RGP02-20E-E3/54 RGP02-20E-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 027409-RGP02-20E-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2000V (2kV) Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.8V @ 100mA Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 5μA @ 2000V Operating Temperature - Junction: -65°C to 175°C Family Name: RGP02-20E Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RGP02-20E; RGP02-20EHE3/73; RGP02-20EHE3/54 ; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 027409-RGP02-20E-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2000V (2kV) Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.8V @ 100mA Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 5μA @ 2000V Operating Temperature - Junction: -65°C to 175°C Family Name: RGP02-20E Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RGP02-20E; RGP02-20EHE3/73; RGP02-20EHE3/54 ; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RGP02-20E-E3/54 - 027409-RGP02-20E-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RGP02-20E-E3/54
027409-RGP02-20E-E3/54
Diodes, Rectifiers - Single - RGP02-20E-E3/54 027409-RGP02-20E-E3/54
Manufacturer: Vishay Win Source Part Number: 027409-RGP02-20E-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 2000V (2kV) Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.8V @ 100mA Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 5μA @ 2000V Operating Temperature - Junction: -65°C to 175°C Family Name: RGP02-20E Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RGP02-20E; RGP02-20EHE3/73; RGP02-20EHE3/54 ; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 027409-RGP02-20E-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 2000V (2kV)
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 100mA
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 5μA @ 2000V
Operating Temperature - Junction: -65°C to 175°C
Family Name: RGP02-20E
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RGP02-20E; RGP02-20EHE3/73; RGP02-20EHE3/54 ;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7001205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001205
Schottky Diodes & Rectifiers 7001205
Diode Ultra Fast Rectifier 0.5A 2KV

Diode Ultra Fast Rectifier 0.5A 2KV

Supplier's Site
2kV 0.5A Diode and Rectifier - 280-RGP02-20E-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2kV 0.5A Diode and Rectifier
280-RGP02-20E-E3/54
2kV 0.5A Diode and Rectifier 280-RGP02-20E-E3/54
2kV Rectifier Diode, 0.5A, SILICON, 2-Pin DO-204AL Product overview: RGP02-20E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2kV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2kV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-20E-E3/54 can be used for catalog matching and distributor lookup.

2kV Rectifier Diode, 0.5A, SILICON, 2-Pin DO-204AL Product overview: RGP02-20E-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2kV, 0.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2kV, 0.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RGP02-20E-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-RGP02-20E-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 2000V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 2000V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 112-RGP02-20E-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 2000V 500mA Through Hole DO-204AL (DO-41)

Diode Standard 2000V 500mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RGP02-20E-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RGP02-20E-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers RGP02-20E-E3/54
DIODE GEN PURP 2KV 500MA DO204AL

DIODE GEN PURP 2KV 500MA DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 0.5 Amp 2000 Volt

Rectifiers 0.5 Amp 2000 Volt

Buy Now Datasheet
Single Diodes - RGP02-20E-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RGP02-20E-E3/54
Single Diodes RGP02-20E-E3/54
DIODE GEN PURP 2KV 500MA DO204AL

DIODE GEN PURP 2KV 500MA DO204AL

Supplier's Site Datasheet
DIODE GEN PURP 2KV 500MA DO204 - 884-RGP02-20E-E3/54 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 2KV 500MA DO204
884-RGP02-20E-E3/54
DIODE GEN PURP 2KV 500MA DO204 884-RGP02-20E-E3/54
DIODE GEN PURP 2KV 500MA DO204

DIODE GEN PURP 2KV 500MA DO204

Supplier's Site
Diode - 33621631 - Radwell International
Willingboro, NJ, United States
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.5A, 2000V V(RRM), SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY

RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 0.5A, 2000V V(RRM), SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Radwell International
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes General Purpose Diodes
Product Number 027409-RGP02-20E-E3/54 7001205 280-RGP02-20E-E3/54 112-RGP02-20E-E3/54CT-ND RGP02-20E-E3/54 RGP02-20E-E3/54 RGP02-20E-E3/54 884-RGP02-20E-E3/54 33621631
Product Name Diodes, Rectifiers - Single - RGP02-20E-E3/54 Schottky Diodes & Rectifiers 2kV 0.5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Single Diodes DIODE GEN PURP 2KV 500MA DO204 Diode
Diode Type Standard
VF 1.8 volts 1.8 volts 1.8 volts 1.8 volts
VR 2000 volts 2000 volts 2000 volts
IR 0.0050 mA 0.0050 mA 0.0050 mA
trr 300 ns 300 ns
Unlock Full Specs
to access all available technical data