ROHM Semiconductor USA, LLC Schottky 20V 1A Diode and Rectifier RB162VA-20TR

Description
DIODE SCHOTTKY 20V 1A TUMD2 Product overview: RB162VA-20TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162VA-20TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 1A TUMD2 Product overview: RB162VA-20TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162VA-20TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V 1A Diode and Rectifier - 280-RB162VA-20TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-RB162VA-20TR
Schottky 20V 1A Diode and Rectifier 280-RB162VA-20TR
DIODE SCHOTTKY 20V 1A TUMD2 Product overview: RB162VA-20TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162VA-20TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A TUMD2 Product overview: RB162VA-20TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162VA-20TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB162VA-20TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162VA-20TR-ND
Single Diodes RB162VA-20TR-ND
Diode Schottky 20V 1A Surface Mount TUMD2

Diode Schottky 20V 1A Surface Mount TUMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - RB162VA-20TR - 116568-RB162VA-20TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB162VA-20TR
116568-RB162VA-20TR
Diodes, Rectifiers - Single - RB162VA-20TR 116568-RB162VA-20TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 116568-RB162VA-20TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A Current - Reverse Leakage @ Vr: 1.2mA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: TUMD2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 116568-RB162VA-20TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 400mV @ 1A
Current - Reverse Leakage @ Vr: 1.2mA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: TUMD2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB162VA-20TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB162VA-20TR
Discrete Semiconductor Products - Diodes - Rectifiers RB162VA-20TR
DIODE SCHOTTKY 20V 1A TUMD2

DIODE SCHOTTKY 20V 1A TUMD2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB162VA-20TR
Schottky Diodes & Rectifiers RB162VA-20TR
Schottky Diodes & Rectifiers DIODE SCHOTTKY 25V 1A 2PIN UMD

Schottky Diodes & Rectifiers DIODE SCHOTTKY 25V 1A 2PIN UMD

Buy Now Datasheet
DIODE SCHOTTKY 20V 1A TUMD2 - 687-RB162VA-20TR - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 20V 1A TUMD2
687-RB162VA-20TR
DIODE SCHOTTKY 20V 1A TUMD2 687-RB162VA-20TR
DIODE SCHOTTKY 20V 1A TUMD2

DIODE SCHOTTKY 20V 1A TUMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-RB162VA-20TR RB162VA-20TR-ND 116568-RB162VA-20TR RB162VA-20TR RB162VA-20TR 687-RB162VA-20TR
Product Name Schottky 20V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB162VA-20TR Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers DIODE SCHOTTKY 20V 1A TUMD2
Package Tape & Reel (TR) TUMD2 SOD-323; SOD-323HE-2 2-SMD, Flat Lead
RoHS Compliant RoHS RoHS
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F) -40 to 125 C (-40 to 257 F)
Life Cycle Stage Declining; Not For New Designs Active Declining; Not For New Designs
Unlock Full Specs
to access all available technical data