The BSM180D12P2E002 is a half bridge power module designed for high-performance applications, featuring a maximum drain-source voltage of 1200V and a continuous drain current rating of 204A at a case temperature of 60°C. This module utilizes Silicon Carbide (SiC) technology, which allows for low surge and low switching losses, enabling high-speed switching capabilities. The product is suitable for various applications, including motor drives, inverters, converters, photovoltaics, wind power generation, and induction heating equipment. The module's construction includes SiC-DMOSFET and SiC-SBD components, contributing to its efficiency and reliability. It has a maximum junction temperature of 150°C and a storage temperature range from -40°C to 125°C. The isolation voltage is rated at 2500Vrms, ensuring safe operation in demanding environments. The thermal resistance from case to heat sink is specified at 0.035°C/W, which is critical for effective thermal management in high-power applications. Engineers considering this module should evaluate its specifications against their project requirements, particularly in terms of voltage, current handling, and thermal performance.
This product is a half bridge module consisting of SiC-DMOSFET and SiC-SBD from ROHM.
This product is a half bridge module consisting of SiC-DMOSFET and SiC-SBD from ROHM.
Mosfet Array 2 N-Channel (Half Bridge) 1200V (1.2kV) 204A (Tc) 1360W (Tc) Chassis Mount Module
SIC MOSFET, DUAL N CHANNEL, 1.2KV, 204A ROHS COMPLIANT: YES
SIC 2N-CH 1200V 204A MODULE
| ROHM Semiconductor USA, LLC | ROHM Semiconductor GmbH | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSM180D12P2E002 | BSM180D12P2E002 | 846-BSM180D12P2E002-ND | 2461510 | 88AH6160 | BSM180D12P2E002 |
| Product Name | SiC Power Module | 1200V, 204A, Half bridge, Silicon-carbide (SiC) Power Module | FET, MOSFET Arrays | MOSFETs | Sic Mosfet, Dual N Channel, 1.2Kv, 204A Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Transistor Technology / Material | SiC | |||||
| V(BR)DSS | 1200 volts | 1200 volts | ||||
| IDSS | 204000 milliamps | 204000 milliamps | ||||
| PD | 1.36E6 milliwatts | 1.36E6 milliwatts | ||||
| TJ | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | 150 C (302 F) |