ROHM Semiconductor GmbH NPN, SOT-89, 30V 2A, Medium Power Transistor 2SCR512P5

Description
2SCR512P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
Description
2SCR512P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SCR512P5 is an NPN bipolar transistor in an SOT-89 package, rated for a collector-emitter voltage of 30 V and a continuous collector current of 2 A. It features a low collector-emitter saturation voltage of 400 mV maximum at a collector current of 700 mA and base current of 35 mA, and a DC current gain ranging from 200 to 500 at 100 mA collector current. The device supports high-speed switching with a transition frequency of 320 MHz and has an output capacitance of 10 pF. The junction temperature range is from -55°C to 150°C. The package dimensions and mounting specifications are defined by the SOT-89 format.

Datasheet Summary
Powered by GS/AI

The 2SCR512P5 is an NPN bipolar transistor in an SOT-89 package, rated for a collector-emitter voltage of 30 V and a continuous collector current of 2 A. It features a low collector-emitter saturation voltage of 400 mV maximum at a collector current of 700 mA and base current of 35 mA, and a DC current gain ranging from 200 to 500 at 100 mA collector current. The device supports high-speed switching with a transition frequency of 320 MHz and has an output capacitance of 10 pF. The junction temperature range is from -55°C to 150°C. The package dimensions and mounting specifications are defined by the SOT-89 format.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-89, 30V 2A, Medium Power Transistor - 2SCR512P5 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-89, 30V 2A, Medium Power Transistor
2SCR512P5
NPN, SOT-89, 30V 2A, Medium Power Transistor 2SCR512P5
2SCR512P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

2SCR512P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

Supplier's Site Datasheet
NPN 30V 2A Medium Power Transistor - 2SCR512P5 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN 30V 2A Medium Power Transistor
2SCR512P5
NPN 30V 2A Medium Power Transistor 2SCR512P5
2SCR512P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

2SCR512P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Power MOSFET Power MOSFET
Product Number 2SCR512P5 2SCR512P5
Product Name NPN, SOT-89, 30V 2A, Medium Power Transistor NPN 30V 2A Medium Power Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers
 - BSC090N03LSGATMA1 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0133 ohms
Package Type PG-TDSON-8
View Details
7 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMC07N90E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 2 ohms
IDSS 7000 milliamps
View Details