The 2SAR583D3 is a PNP power transistor in a TO-252 (DPAK) package, rated for a collector-emitter voltage of -50 V and a continuous collector current of -7 A. It features a collector-emitter saturation voltage of -400 mV maximum at -3 A collector current and -150 mA base current. The device has a DC current gain (hFE) range of 180 to 450 at -1 A collector current and -3 V collector-emitter voltage, and a transition frequency of 230 MHz. The maximum power dissipation is 10 W at 25 °C case temperature, with a junction temperature range of -55 to +150 °C. The part is suitable for low-frequency amplifier and power driver applications.
2SAR583D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SAR583D3 |
| Product Name | PNP, TO-252 (DPAK), -50V -7A, Power Transistor |
| PD | 10000 milliwatts |