The 2SAR586D3FRA is a PNP power transistor in a TO-252 (DPAK) package, rated for a collector-emitter voltage of -80 V and a collector current of -5 A, designed for low-frequency amplification and power driver applications. It features a maximum collector-emitter saturation voltage of -320 mV at -2 A collector current and -100 mA base current. The device is AEC-Q101 qualified for automotive use, with a maximum junction temperature of 150°C and a power dissipation of 10 W at 25°C case temperature. Its DC current gain ranges from 120 to 390 at -500 mA collector current, and the transition frequency is 200 MHz.
2SAR586D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SAR586D3FRA |
| Product Name | PNP, TO-252 (DPAK), -80V -5A, Power Transistor for Automotive |
| PD | 10000 milliwatts |