ROHM Semiconductor GmbH NPN, TO-252 (DPAK), 50V 3A, Power Transistor 2SCR573D3

Description
2SCR573D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
Description
2SCR573D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
Datasheet
Datasheet Summary
Powered by GS/AI

2SCR573D3 is an NPN power transistor in a TO-252 (DPAK) package for low-frequency amplifier applications, with a collector-emitter voltage rating of 50 V, a continuous collector current of 3 A, and a maximum power dissipation of 10 W at 25°C case temperature. It features a collector-emitter saturation voltage of 350 mV maximum at 1 A collector current and 50 mA base current, and a DC current gain ranging from 180 to 450 at 100 mA collector current. The device meets RoHS compliance and is rated for junction temperatures up to 150°C.

Datasheet Summary
Powered by GS/AI

2SCR573D3 is an NPN power transistor in a TO-252 (DPAK) package for low-frequency amplifier applications, with a collector-emitter voltage rating of 50 V, a continuous collector current of 3 A, and a maximum power dissipation of 10 W at 25°C case temperature. It features a collector-emitter saturation voltage of 350 mV maximum at 1 A collector current and 50 mA base current, and a DC current gain ranging from 180 to 450 at 100 mA collector current. The device meets RoHS compliance and is rated for junction temperatures up to 150°C.

Suppliers

Company
Product
Description
Supplier Links
NPN, TO-252 (DPAK), 50V 3A, Power Transistor - 2SCR573D3 - ROHM Semiconductor GmbH
Willich, Germany
NPN, TO-252 (DPAK), 50V 3A, Power Transistor
2SCR573D3
NPN, TO-252 (DPAK), 50V 3A, Power Transistor 2SCR573D3
2SCR573D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.

2SCR573D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Power MOSFET
Product Number 2SCR573D3
Product Name NPN, TO-252 (DPAK), 50V 3A, Power Transistor
PD 10000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3 Model: FMP16N60E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.4700 ohms
IDSS 16000 milliamps
View Details
CSD17506Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17506Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0053 ohms
View Details
7 suppliers