BSM180C12P3C202 is a SiC power module designed for applications such as motor drives, converters, photovoltaics, and wind power generation. It features low surge and low switching loss characteristics, enabling high-speed switching capabilities. The module is constructed using SiC-UMOSFET and SiC-SBD technologies, which contribute to its reduced temperature dependence. The absolute maximum ratings include a drain-source voltage of 1200V and a maximum junction temperature of 150°C. The module supports a continuous drain current of 180A and a pulse current of up to 360A at a case temperature of 60°C. Its thermal resistance from junction to case is specified, ensuring effective heat management in various applications.
BSM180C12P3C202 is a SiC (silicon carbide) power module with Low surge and low switching loss, suitable for motor drive, converter, photovoltaics, wind power generation.
BSM180C12P3C202 is a SiC (silicon carbide) power module with Low surge and low switching loss, suitable for motro drive, converter, photovoltaics, wind power generation.
N-Channel 1200V 180A (Tc) 880W (Tc) Chassis Mount Module
SIC MOSFET, N CHANNEL, 1.2KV, 180A ROHS COMPLIANT: YES
SICFET N-CH 1200V 180A MODULE
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSM180C12P3C202 | BSM180C12P3C202 | 846-BSM180C12P3C202-ND | 88AH6159 | BSM180C12P3C202 |
| Product Name | 1200V, 180A, Chopper, Full SiC-Power Module with Trench MOSFET | SiC Power Module | Single FETs, MOSFETs | Sic Mosfet, N Channel, 1.2Kv, 180A Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| V(BR)DSS | 1200 volts | 1200 volts | |||
| IDSS | 180000 milliamps | 180000 milliamps | |||
| PD | 880000 milliwatts | 880000 milliwatts | |||
| TJ | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | C | Module | TO-3 | Module |