BM63573S-VA is a 600V/10A three-phase IGBT intelligent power module for motor control, integrating gate drivers, bootstrap diodes, IGBTs, and flywheel diodes in an HSDIP25 package measuring 38.0mm x 24.0mm x 3.5mm. It operates with a module case temperature range of -25 to +115°C and a maximum junction temperature of 150°C. Features include built-in bootstrap diodes, UVLO protection, short circuit current protection, temperature output via analog signal (VOT), and fault signaling. The module meets UL 1557 safety standards and supports 3.3V and 5V logic-level inputs. It is designed for AC 100 to 240Vrms applications such as compressor motor control in air conditioners, washing machines, and refrigerators.
BM63573S-VA/-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BM63573S-VA |
| Product Name | 600V IGBT Intelligent Power Module (IPM) |
| TJ | -40 to 125 C (-40 to 257 F) |