ROHM Semiconductor GmbH NPN, SOT-89, 80V 0.7A, Medium Power Transistor 2SCR514P5

Description
2SCR514P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
Description
2SCR514P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
Datasheet
Datasheet Summary
Powered by GS/AI

2SCR514P5 is an NPN medium power transistor for low frequency amplification and high speed switching, housed in an SOT-89 package. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 0.7 A, and a collector-emitter saturation voltage of up to 300 mV at a collector current of 300 mA and base current of 15 mA. The DC current gain ranges from 120 to 390 at a collector current of 100 mA, and it supports a junction temperature up to 150 ℃.

Datasheet Summary
Powered by GS/AI

2SCR514P5 is an NPN medium power transistor for low frequency amplification and high speed switching, housed in an SOT-89 package. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 0.7 A, and a collector-emitter saturation voltage of up to 300 mV at a collector current of 300 mA and base current of 15 mA. The DC current gain ranges from 120 to 390 at a collector current of 100 mA, and it supports a junction temperature up to 150 ℃.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-89, 80V 0.7A, Medium Power Transistor - 2SCR514P5 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-89, 80V 0.7A, Medium Power Transistor
2SCR514P5
NPN, SOT-89, 80V 0.7A, Medium Power Transistor 2SCR514P5
2SCR514P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

2SCR514P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

Supplier's Site Datasheet
NPN 80V 700mA Medium Power Transistor - 2SCR514P5 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN 80V 700mA Medium Power Transistor
2SCR514P5
NPN 80V 700mA Medium Power Transistor 2SCR514P5
2SCR514P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

2SCR514P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Power MOSFET Power MOSFET
Product Number 2SCR514P5 2SCR514P5
Product Name NPN, SOT-89, 80V 0.7A, Medium Power Transistor NPN 80V 700mA Medium Power Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data