ROHM Semiconductor GmbH PNP, SOT-89, -50V -3A, Medium Power Transistor 2SAR533P5

Description
2SAR533P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
Description
2SAR533P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SAR533P5 is a PNP medium power transistor in an SOT-89 package, designed for low frequency amplification and high speed switching applications. It has a collector-emitter voltage rating of -50 V and a continuous collector current of -3 A. The transistor exhibits a collector-emitter saturation voltage of up to -400 mV at a collector current of -1 A and a base current of -50 mA. The device has a DC current gain range of 180 to 450 at a collector current of -50 mA and a transition frequency of 300 MHz. The junction temperature range extends from -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

The 2SAR533P5 is a PNP medium power transistor in an SOT-89 package, designed for low frequency amplification and high speed switching applications. It has a collector-emitter voltage rating of -50 V and a continuous collector current of -3 A. The transistor exhibits a collector-emitter saturation voltage of up to -400 mV at a collector current of -1 A and a base current of -50 mA. The device has a DC current gain range of 180 to 450 at a collector current of -50 mA and a transition frequency of 300 MHz. The junction temperature range extends from -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-89, -50V -3A, Medium Power Transistor - 2SAR533P5 - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-89, -50V -3A, Medium Power Transistor
2SAR533P5
PNP, SOT-89, -50V -3A, Medium Power Transistor 2SAR533P5
2SAR533P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

2SAR533P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

Supplier's Site Datasheet
PNP -50V -3A Medium Power Transistor - 2SAR533P5 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP -50V -3A Medium Power Transistor
2SAR533P5
PNP -50V -3A Medium Power Transistor 2SAR533P5
2SAR533P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

2SAR533P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Power MOSFET Power MOSFET
Product Number 2SAR533P5 2SAR533P5
Product Name PNP, SOT-89, -50V -3A, Medium Power Transistor PNP -50V -3A Medium Power Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data