The 2SAR512R HZG is a PNP middle power transistor in the SOT-346T (TSMT3) package, rated for a collector-emitter voltage of -30 V and a continuous collector current of -2 A. It features a low collector-emitter saturation voltage of -400 mV maximum at -700 mA collector current and -35 mA base current, making it suitable for low frequency amplifier and high speed switching applications. The device is AEC-Q101 qualified and operates with a junction temperature up to 150°C. Complementary NPN type is 2SCR512R HZG.
2SAR512RHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SAR512RHZG |
| Product Name | PNP, SOT-346T, -30V -2A, Middle Power Transistor |
| PD | 500 milliwatts |