ROHM Semiconductor GmbH NPN, SOT-89, 120V 1.5A, Medium Power Transistor 2SCR375P5

Description
2SCR375P5 is Low saturation voltage transistor for low frequency amplifier.
Description
2SCR375P5 is Low saturation voltage transistor for low frequency amplifier.
Datasheet
Datasheet Summary
Powered by GS/AI

2SCR375P5 is an NPN silicon transistor in an SOT-89 package for low-frequency amplification, rated for 120 V collector-emitter voltage and 1.5 A continuous collector current. It has a maximum collector-emitter saturation voltage of 300 mV at a collector current of 800 mA and base current of 80 mA, and a DC current gain ranging from 120 to 390. The device supports a maximum junction temperature of 150 ℃ and is supplied in a tape-reel packaging of 1000 pieces per reel with a tape width of 12 mm.

Datasheet Summary
Powered by GS/AI

2SCR375P5 is an NPN silicon transistor in an SOT-89 package for low-frequency amplification, rated for 120 V collector-emitter voltage and 1.5 A continuous collector current. It has a maximum collector-emitter saturation voltage of 300 mV at a collector current of 800 mA and base current of 80 mA, and a DC current gain ranging from 120 to 390. The device supports a maximum junction temperature of 150 ℃ and is supplied in a tape-reel packaging of 1000 pieces per reel with a tape width of 12 mm.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-89, 120V 1.5A, Medium Power Transistor - 2SCR375P5 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-89, 120V 1.5A, Medium Power Transistor
2SCR375P5
NPN, SOT-89, 120V 1.5A, Medium Power Transistor 2SCR375P5
2SCR375P5 is Low saturation voltage transistor for low frequency amplifier.

2SCR375P5 is Low saturation voltage transistor for low frequency amplifier.

Supplier's Site Datasheet
NPN 120V 1.5A Medium Power Transistor - 2SCR375P5 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN 120V 1.5A Medium Power Transistor
2SCR375P5
NPN 120V 1.5A Medium Power Transistor 2SCR375P5
2SCR375P5 is Low saturation voltage transistor for low frequency amplifier.

2SCR375P5 is Low saturation voltage transistor for low frequency amplifier.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Power MOSFET Power MOSFET
Product Number 2SCR375P5 2SCR375P5
Product Name NPN, SOT-89, 120V 1.5A, Medium Power Transistor NPN 120V 1.5A Medium Power Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data