BSM600C12P3G201 is a chopper module consisting of SiC-UMOSFET and SiC-SBD, suitable for motor drive, converter, photovoltaics, wind power generation.
N-Channel 1200V 600A (Tc) 2460W (Tc) Chassis Mount Module
SIC MOSFET, N CHANNEL, 1.2KV, 600A ROHS COMPLIANT: YES
SICFET N-CH 1200V 600A MODULE
| ROHM Semiconductor GmbH | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSM600C12P3G201 | BSM600C12P3G201-ND | 88AH6170 | BSM600C12P3G201 |
| Product Name | 1200V, 576A, Chopper, Full SiC-Power Module with Trench MOSFET | Single FETs, MOSFETs | Sic Mosfet, N Channel, 1.2Kv, 600A Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| V(BR)DSS | 1200 volts | |||
| IDSS | 576000 milliamps | |||
| PD | 2.46E6 milliwatts | |||
| TJ | -40 to 125 C (-40 to 257 F) | |||
| Package Type | G | Module | TO-3 | Module |