BSM180C12P2E202 is a SiC (silicon carbide) power module with low surge and low switching loss, suitable for converter, photovoltaics, wind power generation, heating equipment.
N-Channel 1200V 204A (Tc) 1360W (Tc) Chassis Mount Module
SICFET N-CH 1200V 204A MODULE
SIC MOSFET, N CHANNEL, 1.2KV, 204A ROHS COMPLIANT: YES
| ROHM Semiconductor GmbH | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BSM180C12P2E202 | BSM180C12P2E202-ND | BSM180C12P2E202 | 88AH6158 |
| Product Name | 1200V, 204A, Chopper, Silicon-carbide (SiC) Power Module | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Sic Mosfet, N Channel, 1.2Kv, 204A Rohs Compliant Rohm |
| V(BR)DSS | 1200 volts | |||
| IDSS | 204000 milliamps | |||
| PD | 1.36E6 milliwatts | |||
| TJ | -40 to 125 C (-40 to 257 F) | |||
| Package Type | E | Module | Module | TO-3 |