ROHM Semiconductor GmbH PNP, SOT-89, -60V -3A, Power Transistor 2SA2071P5

Description
2SA2071P5 is a power transistor for high speed switching.
Description
2SA2071P5 is a power transistor for high speed switching.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SA2071P5 is a PNP power transistor designed for high-speed switching applications, packaged in an SOT-89 (MPT3) case. It has a collector-emitter voltage rating of -60 V, a continuous collector current of -3 A, and a collector-emitter saturation voltage of -200 mV typical at -2 A collector current and -0.2 A base current. The device has a DC current gain (hFE) range of 120 to 270 and a transition frequency of 180 MHz. The junction temperature range is -55 ℃ to +150 ℃, and it meets the RoHS standard.

Datasheet Summary
Powered by GS/AI

The 2SA2071P5 is a PNP power transistor designed for high-speed switching applications, packaged in an SOT-89 (MPT3) case. It has a collector-emitter voltage rating of -60 V, a continuous collector current of -3 A, and a collector-emitter saturation voltage of -200 mV typical at -2 A collector current and -0.2 A base current. The device has a DC current gain (hFE) range of 120 to 270 and a transition frequency of 180 MHz. The junction temperature range is -55 ℃ to +150 ℃, and it meets the RoHS standard.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-89, -60V -3A, Power Transistor - 2SA2071P5 - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-89, -60V -3A, Power Transistor
2SA2071P5
PNP, SOT-89, -60V -3A, Power Transistor 2SA2071P5
2SA2071P5 is a power transistor for high speed switching.

2SA2071P5 is a power transistor for high speed switching.

Supplier's Site Datasheet
-60V 3A Power Transistor - 2SA2071P5 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
-60V 3A Power Transistor
2SA2071P5
-60V 3A Power Transistor 2SA2071P5
2SA2071P5 is a power transistor for high speed switching.

2SA2071P5 is a power transistor for high speed switching.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Power MOSFET Power MOSFET
Product Number 2SA2071P5 2SA2071P5
Product Name PNP, SOT-89, -60V -3A, Power Transistor -60V 3A Power Transistor
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data