ROHM Semiconductor GmbH PNP, SOT-89, -50V -1A, Medium Power Transistor for Automotive 2SAR513PHZG

Description
2SAR513PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
Description
2SAR513PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SAR513P HZG is a PNP medium power transistor in an SOT-89 package, rated for a collector-emitter voltage of -50 V and a collector current of -1 A. It features low saturation voltage (V<sub>CE(sat)</sub> = -400 mV maximum at I<sub>C</sub>/I<sub>B</sub> = -500 mA/-25 mA) and high-speed switching capability, qualified to AEC-Q101 for automotive applications. The device is suitable for low-frequency amplification and high-speed switching. The SOT-89 package has a mounting size of 4.5 mm × 4.0 mm and is supplied in a tape and reel format with 1000 pieces per reel.

Datasheet Summary
Powered by GS/AI

The 2SAR513P HZG is a PNP medium power transistor in an SOT-89 package, rated for a collector-emitter voltage of -50 V and a collector current of -1 A. It features low saturation voltage (V<sub>CE(sat)</sub> = -400 mV maximum at I<sub>C</sub>/I<sub>B</sub> = -500 mA/-25 mA) and high-speed switching capability, qualified to AEC-Q101 for automotive applications. The device is suitable for low-frequency amplification and high-speed switching. The SOT-89 package has a mounting size of 4.5 mm × 4.0 mm and is supplied in a tape and reel format with 1000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-89, -50V -1A, Medium Power Transistor for Automotive - 2SAR513PHZG - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-89, -50V -1A, Medium Power Transistor for Automotive
2SAR513PHZG
PNP, SOT-89, -50V -1A, Medium Power Transistor for Automotive 2SAR513PHZG
2SAR513PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier.

2SAR513PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Power MOSFET
Product Number 2SAR513PHZG
Product Name PNP, SOT-89, -50V -1A, Medium Power Transistor for Automotive
PD 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD18504KCS 40V N-Channel NexFET? Power MOSFET - CSD18504KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0100 ohms
View Details
9 suppliers
Automotive MOSFET Transistor - 278-AUIRFN7107TR - ERSAELECTRONICS PTE. LTD.
Specs
PD 4400 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Bulk
View Details
4 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3692-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 450 volts
rDS(on) 0.3800 ohms
IDSS 17000 milliamps
View Details