2SAR572D3 is a PNP power transistor in a TO-252 (DPAK) package, designed for low-frequency amplifier applications. It has a collector-emitter voltage rating of -30 V and a continuous collector current of -5 A. The collector-emitter saturation voltage is -400 mV maximum at a collector current of -2 A and base current of -100 mA. The device has a DC current gain range of 200 to 500 at a collector current of -500 mA and collector-emitter voltage of -3 V. The transition frequency is 300 MHz, and the output capacitance is 40 pF. The junction temperature ranges from -55 °C to 150 °C, with a maximum power dissipation of 10 W.
2SAR572D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SAR572D3 |
| Product Name | PNP, TO-252 (DPAK), -30V -5A, Power Transistor |
| PD | 10000 milliwatts |