BSM400C12P3G202 is a chopper module consisting of SiC-UMOSFET and SiC-SBD, suitable for motor drive, converter, photovoltaics, wind power generation.
N-Channel 1200V 400A (Tc) 1570W (Tc) Chassis Mount Module
SIC MOSFET, N CHANNEL, 1.2KV, 400A ROHS COMPLIANT: YES
SICFET N-CH 1200V 400A MODULE
| ROHM Semiconductor GmbH | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BSM400C12P3G202 | BSM400C12P3G202-ND | 88AH6167 | BSM400C12P3G202 |
| Product Name | 1200V, 358A, Chopper, Full SiC-Power Module with Trench MOSFET | Single FETs, MOSFETs | Sic Mosfet, N Channel, 1.2Kv, 400A Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| V(BR)DSS | 1200 volts | |||
| IDSS | 358000 milliamps | |||
| PD | 1.57E6 milliwatts | |||
| TJ | -40 to 125 C (-40 to 257 F) | |||
| Package Type | G | Module | TO-3 | Module |