ROHM Semiconductor GmbH PNP, SOT-89, -80V -2.5A, Medium Power Transistor 2SAR544P5

Description
2SAR544P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
Request a Quote
Description
2SAR544P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SAR544P5 is a PNP medium power transistor in a SOT-89 package, designed for low frequency amplifier and high speed switching applications. It has a collector-emitter voltage rating of -80 V, a continuous collector current of -2.5 A, and a collector-emitter saturation voltage of -400 mV maximum at -1 A collector current and -50 mA base current. The device features a DC current gain ranging from 120 to 390 at -100 mA collector current, a transition frequency of 280 MHz, and an output capacitance of 32 pF. The junction temperature ranges from -55 °C to +150 °C. The SOT-89 package dimensions are specified, and the part is taped in 1000-piece reels.

Datasheet Summary
Powered by GS/AI

The 2SAR544P5 is a PNP medium power transistor in a SOT-89 package, designed for low frequency amplifier and high speed switching applications. It has a collector-emitter voltage rating of -80 V, a continuous collector current of -2.5 A, and a collector-emitter saturation voltage of -400 mV maximum at -1 A collector current and -50 mA base current. The device features a DC current gain ranging from 120 to 390 at -100 mA collector current, a transition frequency of 280 MHz, and an output capacitance of 32 pF. The junction temperature ranges from -55 °C to +150 °C. The SOT-89 package dimensions are specified, and the part is taped in 1000-piece reels.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-89, -80V -2.5A, Medium Power Transistor - 2SAR544P5 - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-89, -80V -2.5A, Medium Power Transistor
2SAR544P5
PNP, SOT-89, -80V -2.5A, Medium Power Transistor 2SAR544P5
2SAR544P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

2SAR544P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

Supplier's Site Datasheet
PNP -80V -2.5A Medium Power Transistor - 2SAR544P5 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP -80V -2.5A Medium Power Transistor
2SAR544P5
PNP -80V -2.5A Medium Power Transistor 2SAR544P5
2SAR544P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

2SAR544P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SAR544P5 - 728835-2SAR544P5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SAR544P5
728835-2SAR544P5
TRANSISTORS - Transistors (BJT) - Single - 2SAR544P5 728835-2SAR544P5
Manufacturer: Rohm Semiconductor Win Source Part Number: 728835-2SAR544P5 Manufacturer Homepage: www.rohm.com Reference case: SOT-89 Reference Date Code: 15+ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 728835-2SAR544P5
Manufacturer Homepage: www.rohm.com
Reference case: SOT-89
Reference Date Code: 15+
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
-80V -2.5V Bipolar Transistor
276-2SAR544P5
-80V -2.5V Bipolar Transistor 276-2SAR544P5
Midium Power Transistors (-80V / -2.5V) Product overview: 2SAR544P5 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V, -2.5V. Search-friendly keywords include transistor, BJT, switching, amplification, -80V, -2.5V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR544P5 can be used for catalog matching and distributor lookup.

Midium Power Transistors (-80V / -2.5V) Product overview: 2SAR544P5 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -80V, -2.5V. Search-friendly keywords include transistor, BJT, switching, amplification, -80V, -2.5V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SAR544P5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Power MOSFET RF Transistors Bipolar RF Transistors
Product Number 2SAR544P5 2SAR544P5 728835-2SAR544P5 276-2SAR544P5
Product Name PNP, SOT-89, -80V -2.5A, Medium Power Transistor PNP -80V -2.5A Medium Power Transistor TRANSISTORS - Transistors (BJT) - Single - 2SAR544P5 -80V -2.5V Bipolar Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data