ROHM Semiconductor GmbH NPN, SOT-89, 30V 3A, Medium Power Transistor 2SCR552P5

Description
2SCR552P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
Description
2SCR552P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
Datasheet
Datasheet Summary
Powered by GS/AI

2SCR552P5 is an NPN medium power transistor in an SOT-89 package, rated for 30 V collector-emitter voltage and 3 A collector current, designed for low-frequency amplification and high-speed switching. It features aCollector-emitter saturation voltage of up to 400 mV at 1 A collector current and 50 mA base current, with a DC current gain ranging from 200 to 500 at 500 mA collector current and a transition frequency of 280 MHz. The device supports a maximum junction temperature of 150 °C and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

2SCR552P5 is an NPN medium power transistor in an SOT-89 package, rated for 30 V collector-emitter voltage and 3 A collector current, designed for low-frequency amplification and high-speed switching. It features aCollector-emitter saturation voltage of up to 400 mV at 1 A collector current and 50 mA base current, with a DC current gain ranging from 200 to 500 at 500 mA collector current and a transition frequency of 280 MHz. The device supports a maximum junction temperature of 150 °C and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-89, 30V 3A, Medium Power Transistor - 2SCR552P5 - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-89, 30V 3A, Medium Power Transistor
2SCR552P5
NPN, SOT-89, 30V 3A, Medium Power Transistor 2SCR552P5
2SCR552P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

2SCR552P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

Supplier's Site Datasheet
NPN 30V 3A Medium Power Transistor - 2SCR552P5 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN 30V 3A Medium Power Transistor
2SCR552P5
NPN 30V 3A Medium Power Transistor 2SCR552P5
2SCR552P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

2SCR552P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Power MOSFET Power MOSFET
Product Number 2SCR552P5 2SCR552P5
Product Name NPN, SOT-89, 30V 3A, Medium Power Transistor NPN 30V 3A Medium Power Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data