The 2SAR563F3 is a PNP middle power transistor designed for low frequency amplifier applications, housed in a HUML2020L3 (DFN2020-3S) leadless SMD package. It has a collector-emitter voltage rating of -50 V, a continuous collector current of -6 A, and a peak collector current of -12 A. The collector-emitter saturation voltage is -400 mV maximum at a collector current of -3 A and base current of -150 mA. The DC current gain ranges from 180 to 450 at a collector current of 500 mA and collector-emitter voltage of -3 V. The junction temperature maximum is 150 ℃, and the storage temperature range is -55 ℃ to +150 ℃.
2SAR563F3 is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. HUML2020L3 (DFN2020-3S) is a small leadless surface mount package with excellent thermal and electrical conductivity.
Category: OEM Souring
Win Source Part Number: 1467977-2SAR563F3
Manufacturer: Rohm Semiconductor
| ROHM Semiconductor GmbH | Win Source Electronics | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | 2SAR563F3 | 1467977-2SAR563F3 |
| Product Name | Small and Excellent Thermal Conductivity, PNP -6A -50V Middle Power Transistor | OEM Souring |
| PD | 1000 milliwatts |