The 2SCR586D3FRA is an NPN power transistor in a TO-252 (DPAK) package designed for low-frequency amplification and power driving applications. It has a Collector-Emitter voltage rating of 80 V, a continuous collector current of 5 A, and a collector-emitter saturation voltage of 300 mV maximum at a collector current of 2 A and base current of 100 mA. The device is AEC-Q101 qualified for automotive applications. The transistor features a DC current gain (hFE) ranging from 120 to 390 at a collector current of 500 mA and a transition frequency of 200 MHz. The package dimensions and thermal performance are optimized for surface-mount mounting with a maximum power dissipation of 10 W at a case temperature of 25°C. The junction temperature range is -55°C to +150°C.
2SCR586D3FRA is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SCR586D3FRA |
| Product Name | NPN, TO-252 (DPAK), 80V 5A, Power Transistor for Automotive |
| PD | 10000 milliwatts |