The 2SAR586D3 is a PNP power transistor in a TO-252 (DPAK) package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -5 A. It features a maximum collector-emitter saturation voltage of -320 mV at I_C = -2 A and I_B = -100 mA, and a DC current gain range of 120 to 390 at V_CE = -3 V and I_C = -500 mA. The device supports a maximum power dissipation of 10 W at T_C = 25°C and operates with a junction temperature up to 150°C. It is complementary to the 2SCR586D3 NPN transistor and is suited for low-frequency amplifier applications. The package is taped in reels of 2500 pieces with a tape width of 16 mm and reel size of 330 mm.
2SAR586D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SAR586D3 |
| Product Name | PNP, TO-252 (DPAK), -80V -5A, Power Transistor |
| PD | 10000 milliwatts |