ROHM Semiconductor GmbH 5.5 V, 2 A Pch/Nch Power MOSFET with Drivers For Automotive BD90302NUF-C

Description
BD90302NUF-C are boost MOSFET with drivers for BD8Pxxx Series exclusive use. BD8Pxxx Series is a buck DC/DC Converter with boost function. When used with BD8Pxxx Series, a synchronous buck-boost DC/DC Converter is constituted.
Description
BD90302NUF-C are boost MOSFET with drivers for BD8Pxxx Series exclusive use. BD8Pxxx Series is a buck DC/DC Converter with boost function. When used with BD8Pxxx Series, a synchronous buck-boost DC/DC Converter is constituted.
Datasheet
Datasheet Summary
Powered by GS/AI

BD90302NUF-C is a P-channel/N-channel power MOSFET with integrated drivers designed for use in automotive buck-boost DC/DC converters when paired with BD8Pxxx Series controllers. It features a WSON10FV3030 package measuring 3.00 mm × 3.00 mm × 1.00 mm with a wettable flank for improved solder inspection. The device supports a PVOUT voltage range of 3.0 V to 5.5 V and a maximum SW2 current of 2 A, with a typical Pch ON resistance of 55 mΩ and Nch ON resistance of 65 mΩ. It operates from -40 °C to +125 °C and is AEC-Q100 Grade 1 qualified. Control is via a CTLIN pin that switches the MOSFETs based on threshold voltages of 0.8 V (low) and 2.0 V (high). The device includes an exposed pad for thermal management and shuts down with 0 μATyp current.

Datasheet Summary
Powered by GS/AI

BD90302NUF-C is a P-channel/N-channel power MOSFET with integrated drivers designed for use in automotive buck-boost DC/DC converters when paired with BD8Pxxx Series controllers. It features a WSON10FV3030 package measuring 3.00 mm × 3.00 mm × 1.00 mm with a wettable flank for improved solder inspection. The device supports a PVOUT voltage range of 3.0 V to 5.5 V and a maximum SW2 current of 2 A, with a typical Pch ON resistance of 55 mΩ and Nch ON resistance of 65 mΩ. It operates from -40 °C to +125 °C and is AEC-Q100 Grade 1 qualified. Control is via a CTLIN pin that switches the MOSFETs based on threshold voltages of 0.8 V (low) and 2.0 V (high). The device includes an exposed pad for thermal management and shuts down with 0 μATyp current.

Suppliers

Company
Product
Description
Supplier Links
5.5 V, 2 A Pch/Nch Power MOSFET with Drivers For Automotive - BD90302NUF-C - ROHM Semiconductor GmbH
Willich, Germany
5.5 V, 2 A Pch/Nch Power MOSFET with Drivers For Automotive
BD90302NUF-C
5.5 V, 2 A Pch/Nch Power MOSFET with Drivers For Automotive BD90302NUF-C
BD90302NUF-C are boost MOSFET with drivers for BD8Pxxx Series exclusive use. BD8Pxxx Series is a buck DC/DC Converter with boost function. When used with BD8Pxxx Series, a synchronous buck-boost DC/DC Converter is constituted.

BD90302NUF-C are boost MOSFET with drivers for BD8Pxxx Series exclusive use. BD8Pxxx Series is a buck DC/DC Converter with boost function. When used with BD8Pxxx Series, a synchronous buck-boost DC/DC Converter is constituted.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Power MOSFET
Product Number BD90302NUF-C
Product Name 5.5 V, 2 A Pch/Nch Power MOSFET with Drivers For Automotive
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CSD17302Q5A 30V N Channel NexFET? Power MOSFET - CSD17302Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0090 ohms
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3 Model: FMV15N70E - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 700 volts
rDS(on) 0.5900 ohms
IDSS 15000 milliamps
View Details
END - OF - LIFE - AUIRF3805STRR - 1149790-AUIRF3805STRR - Win Source Electronics
Specs
Package Type SOT3
View Details