2SCR586D3 is an NPN power transistor in a TO-252 (DPAK) package, rated for 80 V collector-emitter voltage and 5 A collector current, suitable for low-frequency amplifier applications. It has a collector-emitter saturation voltage of 300 mV maximum at a collector current of 2 A and base current of 100 mA. The device features a DC current gain between 120 and 390 at a collector current of 500 mA and collector-emitter voltage of 3 V, with a transition frequency of 200 MHz. The junction temperature ranges from -55 °C to 150 °C, and power dissipation is rated at 10 W at a case temperature of 25 °C.
2SCR586D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SCR586D3 |
| Product Name | NPN, TO-252 (DPAK), 80V 5A, Power Transistor |
| PD | 10000 milliwatts |