ROHM Semiconductor GmbH PNP, SOT-89, -50V -2A, Medium Power Transistor 2SAR553P5

Description
2SAR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
Description
2SAR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SAR553P5 is a PNP medium power transistor designed for low frequency amplification and high speed switching applications. It is packaged in an SOT-89 (MPT3) case with a collector-emitter voltage rating of -50 V and a continuous collector current of -2 A. The transistor exhibits a collector-emitter saturation voltage of -400 mV maximum at -700 mA collector current and -35 mA base current, and a DC current gain ranging from 180 to 450 at -50 mA collector current. It meets standard operational temperature limits from -55°C to +150°C and features high switching speed with a transition frequency of 320 MHz. The device is rated for a maximum power dissipation of 0.5 W on a recommended land pattern and 2.0 W on a ceramic board.

Datasheet Summary
Powered by GS/AI

The 2SAR553P5 is a PNP medium power transistor designed for low frequency amplification and high speed switching applications. It is packaged in an SOT-89 (MPT3) case with a collector-emitter voltage rating of -50 V and a continuous collector current of -2 A. The transistor exhibits a collector-emitter saturation voltage of -400 mV maximum at -700 mA collector current and -35 mA base current, and a DC current gain ranging from 180 to 450 at -50 mA collector current. It meets standard operational temperature limits from -55°C to +150°C and features high switching speed with a transition frequency of 320 MHz. The device is rated for a maximum power dissipation of 0.5 W on a recommended land pattern and 2.0 W on a ceramic board.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-89, -50V -2A, Medium Power Transistor - 2SAR553P5 - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-89, -50V -2A, Medium Power Transistor
2SAR553P5
PNP, SOT-89, -50V -2A, Medium Power Transistor 2SAR553P5
2SAR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

2SAR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

Supplier's Site Datasheet
PNP -50V -2A Medium Power Transistor - 2SAR553P5 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP -50V -2A Medium Power Transistor
2SAR553P5
PNP -50V -2A Medium Power Transistor 2SAR553P5
2SAR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

2SAR553P5 is Low saturation voltage and high speed switching transistor for low frequency amplifier.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Power MOSFET Power MOSFET
Product Number 2SAR553P5 2SAR553P5
Product Name PNP, SOT-89, -50V -2A, Medium Power Transistor PNP -50V -2A Medium Power Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data