2SAR375P5 is a PNP middle power transistor for low frequency amplifier applications in a SOT-89 package. It has a collector-emitter voltage rating of -120V and a continuous collector current of -1.5A. The collector-emitter saturation voltage is -320mV maximum at a collector current of -800mA and a base current of -80mA. The DC current gain ranges from 120 to 390 at a collector current of -200mA and a collector-emitter voltage of -5V. The transition frequency is 280MHz at a collector current of -400mA and a collector-emitter voltage of -10V. The junction temperature range is up to 150°C.
2SAR375P5 is middle power transistor for low frequency amplifier.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SAR375P5 |
| Product Name | PNP, SOT-89, -120V -1.5A, Middle Power Transistor |
| PD | 500 milliwatts |