ROHM Semiconductor GmbH Datasheets for Power MOSFET
Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors (BJTs) and can be used in higher frequency applications where switching power losses are important.
Power MOSFET: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| A Power MOSFET SH8K25 is suitable for switching power supply. | |
| A Power MOSFET SH8KA4 is suitable for switching and Motor drive application. | |
| Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to... | |
| Complex type MOSFETs(P+P) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to... | |
| Middle Power MOSFET SH8K26 is suitable for switching power supply. | |
| MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to... | |
| RSJ451N04FRAis the high reliability Automotive MOSFET, suitable for switching application. | |
| RSS060P05HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Pch -45V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RSS065N06HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Nch 60V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RSS070N05HZG is a power mosfet for switching power supply. | |
| RSS070P05HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Pch -45V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RSS095N05HZG is an automotive grade MOSFET that is AEC-Q101 qualified. A Nch 45V MOSFET with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RSS100N03HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch 30V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RSS130N03HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch 30V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| RTF016N05FRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RUF025N02FRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RUL035N02FRA is the high reliability Automotive MOSFET, suitable for the switching application. | |
| RW4C045BC is a MOSFET for DC/DC converters, switching, battery switches. | |
| RW4E045AJ is a MOSFET for DC/DC converters, switching, battery switches. | |
| RW4E045AJ is a Pch -30V MOSFET for DC/DC converters, switching, battery switches. | |
| RW4E065GN is a power MOSFET with low on - resistance, suitable for switching. | |
| RW4E075AJ is a MOSFET for DC/DC converters, switching, battery switches. | |
| RX3G07CGN is a power MOSFET with low on - resistance, suitable for switching. | |
| RX3G18BGN is a power MOSFET with low on - resistance, suitable for switching. | |
| RX3L07BGN is a power MOSFET with low on - resistance, suitable for switching. | |
| SCT4013DR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4018KR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4026DE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4026DR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4036KE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4036KR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4045DE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4045DR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4062KE is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SCT4062KR is a SiC MOSFET that contributes to miniaturization and low power consumption of applications. This is a 4th generation product that achieves industry-leading low on-resistance without sacrificing short-circuit withstand... | |
| SH8J31 is complex type (Pch+Pch) middle power MOSFET for Motor Drive application. | |
| SH8JB5 is a low on-resistance MOSFET suitable for switching applications. | |
| SH8JC5 is a low on-resistance MOSFET suitable for switching applications. | |
| SH8K37GZETB is low on-resistance and small surface mount package MOSFET. It is suitable for switching and motor drive. | |
| SH8K39 is a power MOSFET with low-on resistance and High power package (SOP8), suitable for switching and motor drive. | |
| SH8KA1 is a power transistor with low on-resistance, suitable for switching and motor drive. | |
| SH8KA2 is small surface mount package MOSFET which is suitable for switching and motor drive application. | |
| SH8KA7 is low on-resistance and small surface mount package MOSFET for switching and motor drive application. | |
| SH8KB6 is a low on-resistance MOSFET ideal for switching applications. This product includes two 40V MOSFETs in a small surface mount package (SOP8). | |
| SH8KB7 is a low on-resistance MOSFET ideal for switching applications. This product includes two 40V MOSFETs in a small surface mount package (SOP8). | |
| SH8KC6 is a low on-resistance MOSFET ideal for switching applications. This product includes two 60V MOSFETs in a small surface mount package (SOP8). | |
| SH8KC7 is a low on-resistance MOSFET ideal for switching applications. This product includes two 60V MOSFETs in a small surface mount package (SOP8). | |
| SH8KE6 is a low on-resistance MOSFET ideal for switching applications. This product includes two 100V Nch MOSFETs in a small surface mount package (SOP8). | |
| SH8M31 is a Power MOSFET with Low on-resistance, suitable for switching. | |
| SH8M41 is low on-resistance MOSFET, suitable for switching application. | |
| SH8MA2 is a Power MOSFET with Low on-resistance, suitable for Switching. | |
| SH8MA3TB1 is low on-resistance and small surface mount package MOSFET. It is suitable for switching. | |
| SH8MA4TB1 is low on-resistance and small surface mount package MOSFET. It is suitable for switching. | |
| SH8MB5 is a low on-resistance MOSFET ideal for switching applications. The small surface mounting package (SOP8) contributes to space saving. | |
| SH8MC5 is a low on-resistance MOSFET ideal for switching applications. This product includes two 60V MOSFETs in a small surface mount package (SOP8). | |
| SP8K22HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Two Nch 45V MOSFETs are included in the SOP8 package. Built-in ESD protection diode. Ideal for switching applications. | |
| SP8K24HZG is the high reliability automotive MOSFET, suitable for switching application. | |
| SP8K2HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch+Nch 30V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| SP8K31HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Two Nch 60V MOSFETs are included in the SOP8 package. Built-in ESD protection diode. Ideal for switching applications. | |
| SP8K32HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Two Nch 60V MOSFETs are included in the SOP8 package. Built-in ESD protection diode. Ideal for switching applications. | |
| SP8K33HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Two Nch 60V MOSFETs are included in the SOP8 package. Built-in ESD protection diode. Ideal for switching applications. | |
| SP8K41HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Two Nch 80V MOSFETs are included in the SOP8 package. Built-in ESD protection diode. Ideal for switching applications. | |
| SP8K52HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Two Nch 100V MOSFETs are included in the SOP8 package. Built-in ESD protection diode. Ideal for switching applications. | |
| SP8M21HZG is an automotive grade MOSFET that is AEC-Q101 qualified. 45V Nch and Pch pair MOSFETs are included in the SOP8 package. Built-in ESD protection diode. Ideal for switching applications. | |
| SP8M24HZG is a dual (Nch+Pch) power mosfet for switching power supply. | |
| SP8M31HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch+Pch 60V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| SP8M3HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch+Pch 30V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| SP8M41HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch+Pch 80V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| SP8M4HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch+Pch 30V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| SP8M51HZG is a dual (Nch+Pch) power mosfet for switching power supply. | |
| SP8M6HZG is an automotive grade MOSFET that is AEC-Q101 qualified. Nch+Pch 30V MOSFETs with ESD protection diode is included in the SOP8 package. Ideal for switching applications. | |
| SST2222A is bipolar transistor for audio frequency small signal amplifier. | |
| SST2222AHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| SST2907AHZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| SST4401 is a transistor for audio frequency small signal amplifier. Complementary is the SST4403/UMT4403U3 | |
| SST4401HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| SST4403HZG is the high reliability Automotive transistor, suitable for audio frequency small signal amplifier. | |
| The Middle Power MOSFET UT6K3 is suitable for load switch and battery switch for mobile, DC/DC converter. | |
| The ultra-small package(1006size) RV2C010UN is suitable for portable devices. | |
| The UT6J3 is a Small Surface Mount Package MOSFET for switching application. | |
| UM2222AU3 is bipolar transistor for audio frequency small signal amplifier. | |
| UM2222AU3HZG is a transistor for audio frequency small signal amplifier. Complementary is the UM2907A HZG | |
| UMT4401U3 is a transistor for audio frequency small signal amplifier. Complementary is the SST4403/UMT4403U3 | |
| UMT4401U3HZG is a transistor for audio frequency small signal amplifier. Complementary is the UMT4403U3 HZG | |
| UMT4403U3 is a transistor for audio frequency small signal amplifier. Complementary is the SST4401/UMT4401U3 | |
| UMT4403U3HZG is a transistor for audio frequency small signal amplifier. Complementary is the UMT4401U3 HZG | |
| UT6JA2 is low on-resistance and small surface mount package MOSFET for switching application. | |
| UT6JA3 is a power MOSFET with low on-switching, suitable for switching. | |
| UT6JB5 is a DFN package MOSFET suitable for switching applications. | |
| UT6JC5 is a DFN package MOSFET suitable for switching applications. | |
| UT6K30 is low on - resistance and small surface mount package MOSFET. It is suitable for switching application and DC/DC Converter. | |
| UT6KB5 is a low on-resistance MOSFET ideal for switching applications. This product includes two Nch 40V MOSFETs in DFN package. | |
| UT6KC5 is a low on-resistance MOSFET ideal for switching applications. This product includes two Nch 60V MOSFETs in DFN package. | |
| UT6MA2 is small surface mount package MOSFET which is suitable for switching application. | |
| UT6MA3 is Low on-resistance Middle Power MOSFET for switching application. |
| << Prev |