The 2SCR293P HZG is an NPN middle power transistor in an SOT-89 package, rated for 30 V collector-emitter voltage and 1 A collector current, designed for low-frequency amplifier and driver applications. It features a collector-emitter saturation voltage of 350 mV max at I_C = 500 mA and I_B = 25 mA, with a DC current gain ranging from 270 to 680 at I_C = 100 mA and V_CE = 2 V. The device is AEC-Q101 qualified and supports a maximum junction temperature of 150 °C. The SOT-89 package has dimensions of 4.5 mm × 4.0 mm × 1.5 mm. It is suitable for automotive use.
2SCR293PHZG is a middle power transistor with Low VCE(sat), suitable for low frequency amplifier. It is a highly reliable product for automotive.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SCR293PHZG |
| Product Name | NPN, SOT-89, 30V 1A, Middle Power Transistor for Automotive |
| PD | 500 milliwatts |