The 2SCR372P HZG is an NPN silicon transistor in an SOT-89 package, rated for 120V collector-emitter voltage and 0.7A collector current, designed for low-frequency amplifier applications. It has a maximum collector-emitter saturation voltage of 300mV at 500mA collector current and 50mA base current, and is AEC-Q101 qualified. The device features a minimum DC current gain of 120 and a transition frequency of 220MHz. It operates within a junction temperature range of -55°C to +150°C and dissipates up to 0.5W when mounted on a reference land, or 2.0W when mounted on a 40×40×0.7mm ceramic board.
2SCR372PHZG is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SCR372PHZG |
| Product Name | NPN, SOT-89, 120V 0.7A, Medium Power Transistor for Automotive |
| PD | 500 milliwatts |