The 2SCR574D3 is an NPN power transistor in a TO-252 (DPAK) package, designed for low-frequency amplification and power driver applications. It has a collector-emitter voltage rating of 80 V, a continuous collector current of 2 A, and a maximum power dissipation of 10 W. The collector-emitter saturation voltage is specified at 300 mV maximum with a collector current of 1 A and base current of 50 mA. The device features a DC current gain (hFE) range of 120 to 390 at a collector current of 100 mA and collector-emitter voltage of 3 V. The junction temperature range is -55°C to +150°C, and the storage temperature range is -55°C to +150°C. The TO-252 package measures 6.5 mm by 6.0 mm, with a height of 2.3 mm. It is supplied in a 330 mm reel with 16 mm tape width, in quantities of 2500 pieces per reel.
2SCR574D3 is a power transistor with Low VCE(sat), suitable for low frequency amplifier.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 2SCR574D3 |
| Product Name | NPN, TO-252 (DPAK), 80V 2A, Power Transistor |
| PD | 10000 milliwatts |